Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
Product SKUs
MBD-X11SSV-Q -B:
Physical StatsForm Factor: Dimensions: - 6.7" x 6.7", (17cm x 17cm)
Processor/CacheCPU: - Intel® 6th Gen Core i7/i5/i3 series, Intel® Celeron®, Intel® Pentium® processors; CPU TDP support up to 95W TDP
- Single Socket H4 (LGA 1151)
System MemoryMemory Capacity: - 2x 260-pin DDR4 SODIMM slots
- Up to 32GB DDR4 Non-ECC UDIMM
Memory Type: - 2133/1866/1600MHz Non-ECC DDR4 SDRAM 72-bit, 260-pin gold-plated SODIMMs
DIMM Sizes: Memory Voltage: On-Board DevicesChipset: - Intel® Q170 Express chipset
SATA: - SATA3 (6Gbps) via Intel® Q170 Express controller
- RAID 0, 1, 5, 10
Network Controllers: - Intel® PHY i219LM + Intel® i210AT Gigabit Ethernet LAN Controllers
- Virtual Machine Device Queues reduce I/O overhead
- Supports 10BASE-T, 100BASE-TX, and 1000BASE-T, RJ45 output
Audio: - RealTek ALC 888S High Definition Audio
Input / OutputSATA: LAN: - 2x RJ45 Gigabit Ethernet LAN ports
USB: - 6x USB 3.0 ports (4 rear + 2 via header)
- 5x USB 2.0 ports (4 via headers + 1 Type A)
Audio: - Front panel header and 2 port jack
Video/Display: - 1x HDMI, 1x DP (Display Port), 1x DVI-I, Intel® HD Graphics
- 3x Independent Displays
Serial Port / Header: - 2x RS232 COM ports (2 rear)
SuperDOM: - 1x SuperDOM (Disk on Module) ports with built-in power
TPM: Others: - SGPIO Header
- SMbus header
- 4x GPIO pins
Chassis (Optimized for X11SSV-Q )Mid/Mini Tower Chassis: Mini-ITX Chassis: Important Chassis Notes: - To support the new generation Intel® Xeon® processor-based motherboards,Revision M chassis is recommended. Please talk to your sales representative for details.
SuperServer(s) with X11SSV-QModel(s): Expansion SlotsPCI-Express: - 1 PCI-E 3.0 x16 slot
- Mini-PCIe with mSATA support
- M.2 PCIe 3.0 x4 with SATA support, 2242/2280
System BIOSBIOS Type: - 128Mb SPI Flash EEPROM with AMI BIOS
BIOS Features: - Plug and Play (PnP)
- DMI 2.3
- PCI 3.0
- ACPI 5.0
- USB Keyboard support
- Hardware BIOS Virus protection
- SMBIOS 3.0
- UEFI 2.3.1
- RTC (Real Time Clock) Wakeup
ManagementSoftware: - AMT
- NMI
- vPro
- Watch Dog
- SuperDoctor® 5
Power Configurations: - ACPI Power Management
- Keyboard Wakeup from Soft-Off
- CPU Fan auto-off in sleep mode
- Power-on mode for AC power recovery
PC Health MonitoringVoltage: - Monitors for CPU Cores, +1.8V, +3.3V, +5V, +12V, +5V Standby, VBAT, HT, Memory, Chipset Voltages.
FAN: - Total of 4 fan headers supporting up to 3 fans
- 3 fans with tachometer status monitoring
- Status monitor for speed control
- Status monitor for on/off control
- Low noise fan speed control
- Pulse Width Modulated (PWM) fan connectors
Temperature: - Monitoring for CPU and chassis environment
- CPU thermal trip support
- I2C temperature sensing logic
- Thermal Monitor 2 (TM2) support
- PECI
LED: - CPU / System Overheat LED
- Suspend static indicator LED
Other Features: - Chassis intrusion detection
- Chassis intrusion header
- RoHS
- 12V DC Power Option
Operating EnvironmentOperating Temperature Range: - 0°C - 60°C (32°F - 140°F)