Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
Product SKUs
MBD-X11SBA-F -O:
MBD-X11SBA-F -B: Physical StatsForm Factor: Dimensions: - 6.7" x 6.7" (17cm x 17cm)
Processor/CacheCPU: - Socket FCBGA1170
- Intel® Pentium® Processor N3700
- CPU TDP 6W
- 1.6-2.4GHz, 2MB
System MemoryMemory Capacity: - 2x 204-pin SO-DIMM slot
- Supports up to 8GB non-ECC DDR3 1600MHz memory (Dual Channel)
Memory Type: - 1600/1333/1066MHz DDR3 SO-DIMM, 204-pin gold-plated DIMMs
DIMM Sizes: Memory Voltage: On-Board DevicesChipset: - Intel® N3700 System on Chip
SATA: - SATA 3.0 (6Gbps) from Intel® SoC
Network Controllers: - Dual Gigabit Ethernet LAN ports with Intel® I210-AT
- Supports 10BASE-T, 100BASE-TX, and 1000BASE-T, RJ45 output
Audio: Graphics: Input / OutputSerial ATA: LAN: - 2x RJ45 Gigabit Ethernet LAN ports
- 1x RJ45 Dedicated IPMI LAN port
USB: - 2x USB 3.0 ports (rear)
- 7x USB 2.0 ports (2 rear, 4 via headers, 1 Type A)
DOM: - 1x SuperDOM (Disk on Module) port with built-in power
Video Output: - 1x HDMI, 1x Display Port via SoC HD Graphics
- VGA port is for BMC via AST2400
Serial Port/Headers: Others: Expansion SlotsPCI-Express: - 1x PCI-E 2.0 x1 (in x8) slot
Mini-PCIe: - 1x mini-PCIe slot with mSATA support
System BIOSBIOS Type: - 128Mb SPI Flash EEPROM with AMI UEFI BIOS
BIOS Features: - Plug and Play (PnP)
- ACPI 5.0
- UEFI 2.3.1
- SMBIOS 2.7
- DMI 2.3
- USB Keyboard support
- RTC (Real time Clock) Wakeup
- 3TB HDD Support
ManagementSoftware: - IPMI 2.0 with KVM support
- NMI
- SUM
- SuperDoctor® 5
- Watch Dog
Power Configurations: - ACPI / ACPM Power Management
- Main Switch Override Mechanism
- Keyboard Wakeup from Soft-Off
- Power-on mode for AC power recovery
PC Health MonitoringFAN: - 2x fans with tachometer status monitoring
- Status monitor for speed control
- Low noise fan speed control
- Pulse Width Modulated (PWM) fan connectors
Temperature: - Monitoring for CPU and chassis environment
- CPU thermal trip support
LED: - CPU / System Overheat LED
- Standby alert LED
Operating EnvironmentOperating Temperature Range: - 0°C ~ 60°C (32°F ~ 140°F)
Non-Operating Temperature Range: - -20°C ~ 60°C (-4°F ~ 140°F)
Operating Relative Humidity Range: - 10% ~ 85% (non-condensing)
Non-Operating Relative Humidity Range: - 10% ~ 95% (non-condensing)