Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
Product SKUs
MBD-X11SSH-LN4F -B:
Physical Stats Form Factor:
Dimensions:
- 9.6" x 9.6", (22.4cm x 22.4cm)
Processor/Cache CPU:
- Single Socket H4 (LGA 1151) supports:
- Intel® Xeon® processor E3-1200 v5,
Intel® 6th Gen Core™ i3,
Intel® Pentium®,
Intel® Celeron® processors - CPU TDP up to 80W
System Memory Memory Capacity:
- 4x 288-pin DDR4 DIMM slots
- Up to 64GB DDR4 ECC UDIMM
Memory Type:
- 2133/1866/1600MHz ECC DDR4 SDRAM 72-bit, 288-pin (UDIMM) gold-plated DIMMs
DIMM Sizes:
Memory Voltage:
Error Detection:
- Corrects single-bit errors
- Detects double-bit errors (using ECC memory)
On-Board Devices Chipset:
SATA:
- SATA3 (6Gbps) via C236 controller
- RAID 0, 1, 5, 10 support
IPMI:
- Support for Intelligent Platform Management Interface v.2.0
- IPMI 2.0 with virtual media over LAN and KVM-over-LAN support
- ASPEED AST2400 BMC
Network Controllers:
- Quad Intel® I210-AT Gigabit Ethernet LAN ports
- Virtual Machine Device Queues reduce I/O overhead
- Supports 10BASE-T, 100BASE-TX, and 1000BASE-T, RJ45 output
Graphics:
Input / Output SATA:
LAN:
- 4x RJ45 Gigabit Ethernet LAN ports
- 1x RJ45 Dedicated IPMI LAN port
USB:
- 5x USB 3.0 ports (2 rear + 2 via header + 1 Type A)
- 6x USB 2.0 ports (2 rear + 4 via header)
Video:
Serial Port / Header:
- 2x COM ports (1 rear, 1 header)
SuperDOM:
- 2x SuperDOM (Disk on Module) ports with built-in power
TPM:
Chassis (Optimized for X11SSH-LN4F ) 1U Chassis:
- SC813MFTQC-505CB
- SC813MFTQ-R400CB
- SC512F-350B
- SC113MFAC2-R606CB
- SC113MFAC2-341CB
- SC813MTQ-350CB
- SC813MFTQC-350CB
2U Chassis:
- SC213LT-600LPB
- SC825TQ-R720LPB
- SC823TQ-653LPB
3U Chassis:
Mid/Mini Tower Chassis:
4U / Tower Chassis:
Important Chassis Notes:
- To support the new generation Intel® Xeon® processor-based motherboards, Revision M chassis is recommended. Please talk to your sales representative for details.
SuperServer(s) with X11SSH-LN4F Model(s):
Expansion Slots PCI-Express:
- 1x PCI-E 3.0 x8 (in x16) slot
- 1x PCI-E 3.0 x8 slot
- 1x PCI-E 3.0 x4 (in x8) slot
M.2:
- Interface: PCI-E 3.0 x2
- Form Factor: 2280
System BIOS BIOS Type:
- 128Mb SPI Flash EEPROM with AMI BIOS
BIOS Features:
- Plug and Play (PnP)
- APM 1.2
- DMI 2.3
- PCI 2.3
- ACPI 1.0 / 2.0 / 3.0 / 4.0
- USB Keyboard support
- Hardware BIOS Virus protection
- SMBIOS 2.7.1
- UEFI 2.3.1
- RTC (Real Time Clock) Wakeup
Management
Software:
- Intel® Node Manager
- IPMI 2.0 with KVM support
- NMI
- Watch Dog
- SuperDoctor® 5
Power Configurations:
- ACPI Power Management
- Keyboard Wakeup from Soft-Off
- CPU Fan auto-off in sleep mode
- Power-on mode for AC power recovery
PC Health Monitoring
Voltage:
- Monitors for CPU Cores, +3.3V, +5V, +12V, +5V Standby, VBAT, HT, Memory, Chipset Voltages.
FAN:
- Total of 5 fan headers supporting up to 5 fans
- 5 fans with tachometer status monitoring
- Status monitor for speed control
- Status monitor for on/off control
- Low noise fan speed control
- Pulse Width Modulated (PWM) fan connectors
Temperature:
- Monitoring for CPU and chassis environment
- CPU thermal trip support
- I2C temperature sensing logic
- Thermal Monitor 2 (TM2) support
- PECI
LED:
- CPU / System Overheat LED
- Suspend static indicator LED
- UID/Remote UID
Other Features:
- Chassis intrusion detection
- Chassis intrusion header
- Chipkill support
- RoHS