Aud Mini 6

Great music should be shared with everyone and Aud Mini™ 6 lets you do just that. This slim portable Bluetooth® speaker delivers big, powerful sound that lets you and everyone around you enjoy music out loud. The same size as the iPhone® 6, Aud Mini™ 6 is extremely easy to hold and carry, and can even be clipped to a bag or purse with its carabiner. Aud Mini™ 6 is fully weather-resistant, making it great for both everyday use and unexpected adventures.
 
Conveniently Pocket-Sized
 
Aud Mini™ 6 is as small as the iPhone 6, making it the perfect size to slip into your pocket for on-the-go music. It's also designed with a convenient carabiner that allows you to easily clip it to any strap or loop on your clothes, backpack, or purse.
 
Answer Calls Hands-Free
 
If your phone receives a call while it's streaming music through Bluetooth®, just press the Play button on Aud Mini™ 6 to answer the call and converse hands-free. When the call ends, your music will resume playing automatically.
 
Portable Size, Powerful Sound
 
Don't be fooled by the slim, compact shape of Aud Mini™ 6. Its insides pack a powerful speaker and passive radiator capable of delivering big, full-range sound that will delight everyone.
 
Weather-Resistant
 
Life can get messy sometimes, but fortunately Aud Mini™ 6 has a rugged IPX4 rated weather-resistant design that protects it from being damaged by leaks, spills and splashes. 

Manufacturer Part Number
AUDMINI6BK
EAN/UPC
0639247094178,639247094178
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Dimensions: 2.6in(W) x 5.4in(H) x 0.8in(D)