8GB Petitekey USB 2.0 Flash Drive

Small on the Surface, Big on the Inside
With the LaCie PetiteKey, compact design meets solid data protection and capacity. The key-shaped design is back – now even more functional and memorable than ever before. Best of all, the PetiteKey's 8, 16, and 32 GB models allow you to fit an enormous amount of data in a small flash drive.

Solid Construction
When it comes to accidental data loss with external drives, one of the biggest killers is water damage. Splashes, spills, and deep dives into puddles can mean the end for many thumb drives – but not the mighty PetiteKey. The PetiteKey is resistant to splashes and spills – but most impressive, its 100-meter waterproof design means you'll never have to worry about accidentally leaving your keys in your pants on laundry day. Also, its connector is scratch-resistant, meaning that it won’t get damaged while sliding around in your pocket.

Software Secure
The LaCie PetiteKey comes with LaCie Private-Public software, which helps to keep your data safe with AES 256-bit encryption and password protection. Create a password-protected area on your thumb drive and store all of your confidential information for maximum security.

Manufacturer Part Number
9000346
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Capacity: 8GB

Interface: USB 2.0

Interface Transfer Rate:  480 Mb/ts

Software Suite for Download;

  • LaCie Private-Public (protect data with AES 256-bit encryption)
  • LaCie Genie® Timeline (backup for Windows®)
  • Intego® Backup Assistant (backup for Mac®)

Dimensions (W x D x H): 41 x 21 x 3.5 mm / 1.61 x 0.83 x 0.14

Weight: 8 g / 0.3 oz

System Requirements:

  • Computer with a USB port
  • Latest version of Windows 7, Windows 8 / Mac OS X 10.5 (Mac Intel® only for LaCie Private-Public software) or later
Box Content: LaCie PetiteKey