Do more with an affordable HP ENVY all-in-one—the perfect match for your modern technology. Fly through tasks with the easiest way to print from your smartphone or tablet. Get wireless printing and lab-quality photos and documents in a few steps.
Features
You can afford to be creative
Full of value. Print up to twice as many pages or photos with Original HP high-yield ink cartridges.
Get high-quality prints—time after time—with an all-in-one designed and built to be reliable.
Easy photo printing from your mobile device
Your device, your choice. Easily print documents and photos from a variety of smartphones and tablets.
Start printing and get connected quickly with easy setup from your smartphone, tablet, or PC.
Connect your smartphone or tablet directly to your printer—and easily print without accessing a network.
Manage printing tasks and scan on the go with the free HP All-in-One Printer Remote mobile app.
Everything you need to create
Print, scan, or copy quickly and easily with the 2.2-inch (5.5 cm) display—simply touch and go.
Save paper and conserve resources—use up to 50% less paper with easy, automatic two-sided printing.
Print borderless, lab-quality photos, laser-quality documents, scrapbook pages, and more—right in your home.
Print remotely without worries. The auto-deploying output tray keeps your pages from landing on the floor.
Do more in less space
Save your space with a sleek, compact all-in-one designed to fit where you need it.
Print in any room you choose—without causing disruptions—using the optional quiet mode.
Access menu planners, news reports, recipes, and more with free HP Printables—delivered on your schedule.
Note:
Functions :
Functions : Print, copy, scan, photo
Multitasking supported : No
Printing specifications :
Print speed black:
ISO: Up to 9.5 ppm
Draft: Up to 20 ppm 5
Print speed color:
ISO:Up to 6.8 ppm
Draft:Up to 16 ppm 5
First page out (ready):
Black: As fast as 18 sec
Color: As fast as 20 sec 6
Duty cycle (monthly, A4): Up to 1000 pages 7
Recommended monthly page volume: 100 to 400
Print technology : HP Thermal Inkjet
Printer drivers included : HP PCL 3 GUI
Print quality (best):
Color: Up to 4800 x 1200 optimized dpi color (when printing from a computer on selected HP photo papers and 1200 input dpi)
Black: Up to 1200 x 1200 rendered dpi (when printing from a computer)
Display : 5.5 cm (2.2") Hi-Res Mono LCD
Processor speed : 360 MHz
Number of print cartridges : 2 (1 black, 1 Tri-color [cyan, magenta, yellow])
Print languages : HP PCL 3 GUI
Automatic paper sensor : No
Connectivity :
Wireless capability : Yes
Connectivity, standard :