Roadster HD14K-M 1080 HD DLP Projector

The Christie® M Series projector platform provides the high-performance and feature-rich standards expected in all Christie products. The most compact in its class, this projector platform has embedded warping , blending and colour matching capabilities that give you even more installation flexibility. The Roadster HD14K-M also ships equipped with more input cards than the other M Series models, and a stacking frame.

Manufacturer Part Number
118-029102-04
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Image:

  • Dual lamp: 13,500 centre (12,000 ANSI, 13,500 ISO) lumens
  • Single lamp: 6,750 centre (6,000 ANSI, 6,750 ISO) lumens

Contrast:
  • 2,500:1 (full on, full off)
  • 650:1 ANSI (typical)

Uniformity:
  • 90% brightness uniformity

Display type:
  • 0.95" 3DLP­

Resolution:
  • HD (1920 x 1080)

Lamp type:
  • Dual 450W NSH

Lamp life:
  • High power: 1,​​750 hrs @ 450W
  • Low power: 2,000 hrs @ 360W

Standard inputs:
  • Twin DisplayPort input card​ 
  • Dual-link DVI
  • 3G SD/HD-SDI
  • Video decoder

Optional inputs:
  • Analog (5 BNC) 
  • Dual-link DVI 
  • Dual 3G SD/HD-SDI
  • Video decoder 
  • Twin HDMI

Input signals:
  • HDTV formats VGA through to QXGA (2048 x 1536) 
  • Accepts all current HDTV/DTV formats 
  • Multistandard video decoder 
  • Horizontal and vertical scaling, all inputs

Pixel clock:
  • 165 MHz

Scan rates:
  • Horizontal: 15 to 120 kHz
  • Vertical: 23.97 to 150 Hz

Inputs, controls and networking:
  • RS232 in/out 
  • RS422 in 
  • Ethernet (10/100) 
  • USB device 
  • GPIO (RS232 9-pin male connector) 
  • Built-in backlit LCD keypad 
  • Remote control (with optional wired XLR connection)

Optical system:
  • Dust-sealed, 3-chip, DMD light engine 
  • Motorized horizontal and vertical lens offset 
  • Scheimpflug (tilt) adjustment 
  • Built-in light shutter 
  • Tool-free lens insertion system

Fixed lenses:
  • ILS lens 0.73:1 SX+/0.67:1 HD* 
  • ILS lens 1.2:1 SX+/1.1:1HD

Zoom lenses:
  • ILS lens 1.25-1.6:1 SX+/1.16-1.49:1 HD**
  • ILS lens 1.5-2.0:1 SX+/1.4-1.8:1 HD 
  • ILS lens 2.0-2.8:1 SX+/1.8-2.6:1 HD 
  • ILS lens 2.8-4.5:1 SX+/2.6-4.1:1 HD 
  • ILS lens 4.5-7.3:1 SX+/4.1-6.9:1 HD 
  • ILS lens 7.5-11.2:1 SX+/6.9-10.4:1 HD

Offsets:
  • +/- 120% Vertical 
  • +/- 42% Horizontal 
  • (* ±35%V / ±12%H) 
  • (** ±102%V / ±40%H)

Standard accessories:
  • Stacking frame
  • IR remote 
  • Line cord

Optional accessories:
  • Coarse dust filter
  • Fog juice filter
  • Ceiling mount
  • Ceiling mount extension
  • ILS lens adapter kit
  • Stacking frame
  • Christie AutoStack™
  • DMX512 interface card

Enhanced feature sets:
  • LiteLOC™ 
  • Comprehensive Colour Adjustment (CCA™) 
  • Embedded Christie Twist image warping and edge-blending 
  • Intelligent Lens System (ILS) for zoom, focus, horizontal and vertical offset for all lenses 
  • Auto setup 
  • Digital keystone correction 
  • Menus in five languages 
  • 99 channel memories 
  • Multiwindowing and processing (up to a 3 x 3 array) 
  • Black-level blending 
  • 24/7 operation
  • 3D upgradable

Operating voltage:
  • 110-240V AC 50/60 Hz

Operating current:
  • 15A @ 100V AC

Power:
  • 1500W

Dissipation:
  • 5118 BTU/hr

Size:
  • (LxWxH): 22.1 x 19.7 x 10.2" (561 x 500 x 259mm)

Shipping dimensions:
  • (LxWxH): 29.0 x 27.0 x 24.6" (735 x 685 x 625mm)

Weight:
  • 55lbs (25kg)

Shipping weight:
  • 80lbs (36kg)

Operating environment:
  • Temp: 40 to 104° F (5 to 40° C) 
  • Humidity: 20-80% non-condensing
Regulatory approvals:
  • Directives (EC) 2002/95/EC (RoHS); 2002/96/EC (WEEE); Regulation (EC) No. 1907/2006 (REACH)
  • CAN/CSA C22.2 No. 60950-1 
  • UL 60950-1 
  • IEC 60950-1 
  • FCC, Part 15, Subpart B, Class A
  • EN55022/CISPR22 Class A 
  • EN55024 / CISPR24 
  • Certifications marks (check with Christie for latest update): cULus (Canada & US), CE (EU), CCC (China), GoST-R (Russia), KC (Korea), PSE (Japan), C-Tick (Australia & New Zealand), South Africa
Limited warranty:
  • Three years parts and labour (including light engine)
  • Contact an authorized Christie representative for full details of our limited warranty