Bluetooth Mouse-WM615

The WM615 Wireless Travel Mouse from Dell is a stylish, high-precision wireless mouse with a long battery life. The wireless connection through Bluetooth 3.0 helps provide users with a clutter-free mouse solution that enables users to create workspaces while on the go. This mouse is designed for comfort to allow mobile users to work or play on their notebooks for long periods without the usual stress on the wrists or hands. This mouse is easy to set up through Bluetooth 3.0, allowing you to simply pair with your computer and get started right away, with no software required. The compact size makes this mouse a great option for the mobile professional. This product has been tested and validated on Dell systems. It is supported by Dell Technical Support when used with a Dell system.

Manufacturer Part Number
817-BBDY
EAN/UPC
0884116198451,884116198451
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Tech Specs:

Quick Specs:

Device Type: Mouse

Connectivity Technology: Wireless - Bluetooth

Features: Scrolling wheel

OS Required: Microsoft Windows 7 / 8 / 8.1 / 10

General:

Device Type: Mouse

Input Device:

Connectivity Technology: Wireless

Interface: Bluetooth

Features: Scrolling wheel

Software/System Requirements:

OS Required: Microsoft Windows 7 / 8 / 8.1 / 10

System Requirements Details: Windows 7/8/8.1/10