
The RAM-B-166-UN10 consists of a 3.3" diameter suction cup twist lock base, STANDARD length double socket arm and universal spring loaded X-Grip® cradle for 5" large phones and phablets. The suction cup, twist lock base is designed to have a strong hold on glass and non-porous plastic surfaces, including RAM adhesive disks. Designed into the mount is a 1" diameter patented rubber ball and socket system with adjustment points at both ends of the socket arm; this with a twist of the arm knob, allows you to move the mount to your optimum viewing position. The spring loaded X-Grip® cradle expands and contracts, allowing for a perfect custom fit of your 5" phone or phablet. Included are easy access grip knobs for quick insertion and release of your handheld device.
The X-Grip® includes a device tether recommended for outdoor applications. The cradle is compatible with handheld devices that will fit the dimensions listed below. It is important to verify the dimensions of your handheld device with a case/sleeve/skin when determining the overall size.
Note:
X-Grip® Features:
Material:
Powder Coated Marine Grade Aluminum, Marine Grade Stainless Steel Components & High Strength Composite
Ball Size:
1" Rubber Ball "B" Size
Note:
Part number reflects product packaged in clear clam shell for store shelf display. RAM highly recommends using the provided Tether for all open cockpit applications while using this product.
Weight:
0.85 lbs.