The RAM-B-166-UN7 consists of a 3.3" diameter suction cup twist lock base, STANDARD length double socket arm and universal spring loaded X-Grip® cradle for cell phones. The suction cup, twist lock base is designed to have a strong hold on glass and non-porous plastic surfaces. The included X-Grip® cradle has a clean and clever four leg design that sports great holding power without hiding your phone behind foam pads and plastic. The spring loaded X-Grip® cradle expands and contracts, allowing for a perfect custom fit of your cell phone. The perfect compliment to the modern sleek interior of today's vehicles, the RAM X-Grip® is the cell phone cradle evolved.
The X-Grip® includes a device tether recommended for outdoor applicatioins. The cradle is compatible with handheld devices that will fit the dimensions listed below. It is important to verify the dimensions of your handheld device with a case/sleeve/skin when determining the overall size.
Note:
Features:
Material:
Powder Coated Marine Grade Aluminum, Marine Grade Stainless Steel Components & High Strength Composite
Ball Size:
1" Rubber Ball "B" Size
Note:
Part number reflects product packaged in clear clam shell for store shelf display. RAM highly recommends using the provided Tether for all open cockpit applications while using this product.
Related Links:
RAM X-Grip® User Guide
Weight:
0.82 lbs.