P046-015-LL Power Extension Cord

The P046-015-LL Heavy-Duty Power Extension Cord features a NEMA L5-20P plug on one end and a NEMA L5-20R receptacle on the other, allowing you to extend the length of your existing power cord. Both molded connectors twist and lock into place, which prevents disconnection via jostling or other accidental impact. The 15-foot 12AWG cord is rated for 125V and 20A and is UL listed. Durable PVC jacket sure to last a long time.

Manufacturer Part Number
P046-015-LL
EAN/UPC
0037332190987,037332190987
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications

INPUT

Cable Length (ft.): 15
Cable Length (in.): 180


PHYSICAL

Color: Black


CONNECTIONS

Connector A: NEMA L5-20P
Connector B: NEMA L5-20R
Number of Connectors: 2


WARRANTY

Product Warranty Period (Worldwide): Lifetime limited warranty