Osmo - Vehicle Mount

Secure suction cups for mounting and positioning your Osmo on flat surfaces on a vehicle.

Manufacturer Part Number
CP.ZM.000237
EAN/UPC
0190021001602,190021001602
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Base Radius: 92 mm
Suction Cup Radius: 32 mm
Universal Joint Half: 51 mm
Max Height: 215 mm
Weight: 425 g