Diamondback Mouse

BIRTH OF THE LEGEND

The Razer Diamondback made its debut in late 2004 at the World Cyber Games and took the gaming world by storm.

This iconic gaming mouse was born from extensive research and engineering, hundreds of design iterations, followed by countless rigorous test sessions with eSports athletes. Featuring the world’s first optical gaming sensor, the original Razer Diamondback delivered the greatest accuracy and speed of its time.

ENHANCED AMBIDEXTROUS FORM FACTOR OF THE ORIGINAL RAZER DIAMONDBACK

Featuring the distinctive, acclaimed ambidextrous form factor of the first Razer Diamondback, this new and improved gaming mouse suits a wide variety of grip styles and hand sizes. Whether you’re right- or left-handed, use a claw, palm, or fingertip grip, the Razer Diamondback will stay comfortable in hand even during the most action-packed gaming marathons. We have added rubber side grips for more control during lift-off and fast swipes.

Manufacturer Part Number
RZ01-01420100-R3U1
EAN/UPC
0811254027305,811254027305
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Ambidextrous form factor
  • 16,000 DPI 5G laser sensor
  • Up to 210 inches per second / 50 g acceleration
  • 1,000 Hz Ultrapolling
  • On-The-Fly Sensitivity adjustment
  • Chroma customizable lighting
  • Inter-device color synchronization
  • 7 programmable Hyperesponse buttons
  • Razer Synapse enabled
  • 2.1 m / 7 ft braided fiber cable
  • Approximate size: 125 mm / 4.92 in (Length) x 60 mm / 2.64 in (Width) x 30 mm / 1.18 in (Height)
  • Approximate weight: 89 g / 0.09 lbs (without cable)
System Requirements:

  • PC or Mac with a free USB port
  • Windows® 10/ Windows® 8/ Windows® 7/ Windows Vista®/ Windows® XP (32-bit)/ Mac OS X (v10.8-10.10)
  • Internet connection
  • 100 MB of hard disk space
  • Razer Synapse registration (requiring a valid e-mail), software download, license acceptance, and internet connection needed to activate full features of product and for software updates. After activation, full features are available in optional offline mode.