Ultra Durable 2 AMD Radeon R5 230 Graphic Card

  • Powered by AMD Radeon R5 230 GPU
  • Integrated with the first 1024MB DDR3 memory and 64-bit memory interface
  • CCore Clock: 625 MHz
  • Memory Clock: 1066 MHz
  • Features Dual-Link DVI-D / HDMI / D-Sub
  • System power supply requirement: 400W

Manufacturer Part Number
GV-R523D3-1GL REV2.0
EAN/UPC
0813567021025,813567021025
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Memory Clock: 1066 MHz
Process Technology: 40 nm
Chipset: Radeon R5 230
Memory Size: 1024 MB
Memory Bus: 64 bit
Core Clock: 625 MHz
Card Bus: PCI-E 2.0 (Compatible with PCI-E 3.0 motherboard)
Memory Type: DDR3
DirectX: 11
OpenGL: 4.1
PCB Form: Low Profile
Digital max resolution: 2560 x 1600
Analog max resolution: 2048 x 1536
Multi-view: 2
I/O: Dual-link DVI-D*1 / HDMI*1 / D-Sub*1
Card size: H=13 L=166 W=69 mm
Power requirement: 400W