EH-TW5300 LCD Projector

KEY FEATURES & BENEFITS

  • Amazing Colour Brightness – Up to 3x brighter colours than 1-chip DLP projectors*.
  • High Definition 1080p – For Full HD movies, games and more — up to 300" on virtually any wall or screen.
  • Wide Ranging Connectivity – Connect to virtually any device.
  • Mobile High Definition Link (MHL) – Simply connect your MHL compatible smart device with an MHL cable to enjoy content from your smartphone or tablet, including movies, games and more.
  • Detail Enhancement – Makes DVDs and standard definition content come alive.
  • Frame Interpolation – For smoother, sharper and more realistic action scenes.
  • Exciting 3D Adventures – Delivers eye-popping 3D entertainment at home with RF 3D glasses (sold separately).
  • 2D-to-3D Conversion – Easily transform 2D images to spectacular 3D for unlimited 3D content.
  • Low Cost of Ownership – Long life, cost efficient lamps and a High Efficiency Filter extends the life of your projector and allows for hassle free maintenance.
  • New Home Screen – A new simple home screen, puts all the most commonly used functions at your fingertips.
  • Easy Setup – Getting started is easy with image adjustment tools and a built in 5W speaker.
  • 2 Year Projector Warranty – Enjoy peace of mind.

Manufacturer Part Number
V11H707053
EAN/UPC
9314020619779
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

PRODUCT NAME: Epson EH-TW5300
PRODUCT CODE: V11H707053

WHAT'S IN THE BOX

EH-TW5300 Projector, 3m Power Cable, Remote Control, 2 x AA Batteries, Manual, Projection Software CDROM

TECHNOLOGY

Projection System: RGB liquid crystal shutter projection system
LCD Panel: 0.61-inch wide panel (D9, C2Fine, 10Bit)

OPTICAL

Zoom: 1 - 1.2 (Optical)
Screen Size: 34" to 332" [0.91 to 9.11 m] (Zoom: Wide)
34" to 332" [1.09 to 10.94 m] (Zoom: Tele)
Projection Distance: 60" screen 1.62 - 1.95 m
Throw Ratio: 1.22 (Zoom: Wide), 1.47 (Zoom: Tele)
Projection Lens F Number: 1.58-1.72
Projection Lens Focal Length: 16.9 mm-20.28 mm
Focus Method: Manual

IMAGE

Colour Light Output: 2,200 Lumens
White Light Output: 2,200 Lumens
Resolution: 1080p
Native Aspect Ratio: 16:9
Contrast Ratio: 35,000:1
Lamp Hours: Normal: 4,000 Hours
Eco: 7,500 Hours
Lamp Type: 200 W UHE
Keystone Correction (With Std Lens): Vertical: -30 to +30 degrees
Horizontal: -30 to +30 degrees
Colour Reproduction: Up to 1.07 billion colours
Colour Processing: 10 bit

CONNECTIVITY

Input: Video: 1 x RCA (Yellow)
Input: Computer: 1 x D-sub 15-pin (RGB)
Input: Digital: 2 x HDMI (1 x MHL)
Input: Audio: 1 x RCA (Red/White), 1 x HDMI
Input: Control: 1 x USB Type B
Wireless Connectivity: -
Output: Audio: 1 x Stereo mini-jack
Speaker Output: 5W

ADVANCED FEATURES

MHL - Mobile High Definition Link: Yes
3D Formats: Top-and-Bottom, Side-by-Side
2D to 3D Conversion: Yes
Detail Enhancement: Yes
Frame Interpolation: Yes
AV Mute: Yes
Direct Power On: Yes
Security: Kensington® – style lock provision Padlock & Security cable hole
Colour Modes: 2D: Dynamic, Bright Cinema, Natural, Cinema
3D: 3D Dynamic, 3D Cinema

GENERAL

Dimensions D x W x H: 249 x 297 x 119 mm
Weight: Approx. 2.9kg
Lamp Warranty: 1 Year or 750 Hours*
Projector Warranty: 2 Years
Power Consumption: Lamp on: 291 W
Power Consumption: Standby: 0.28 W
Noise Level: Normal / Eco: 37 / 27 dB

* Which ever comes first.

PRODUCT OPTIONS

Item Code: Description

V13H010L88: Replacement Lamp
V13H134A32: Replacement Filter
V12H003B23: Ceiling Mount
V12H003P13: Extension Pole 668-918mm
V12H003P14: Extension Pole 918-1,168mm
V12H548001: 3D Glasses