Hydro Series HG10 N970 GPU Liquid Cooling Bracket

Maximize the performance of your NVIDIA GeForce GTX 970 or GTX 760 with liquid cooling

The Hydro Series HG10 N970 GPU cooling bracket unlocks the performance potential of your NVIDIA GeForce GTX 970 or GTX 760 GPU by pairing it with the proven performance of a Corsair Hydro Series liquid CPU Cooler (available separately). It provides comprehensive cooling for your graphics card, including the main GPU processor, memory, and VRMs.

The HG10 is quick and easy to install, and there is no better way to ensure you get the maximum performance out of your NVIDIA GPU with more overclocking headroom and quieter operation. Once you’ve upgraded your GPU to liquid cooling, you’ll never want to go back.

The best upgrade you can make to your GPU

Liquid cooling is superior to air cooling – it’s basic physics. With the HG10, upgrading your GPU to liquid cooling has never been easier. The HG10 protects your investment in your GPU, helps it run cooler, and gives you more overclocking headroom. 

Full coverage, two-stage cooling

The HG10 isn’t just liquid CPU cooler for your graphics card – it’s a comprehensive cooling kit. It liquid cools your GPU, with the potential to lower its temperature by up to 45° C. And, the included low-noise blower fan provides quiet and efficient aircooling for the memory and VRMs.

Improves performance potential

Reducing your GPU’s temperature gives it more overclocking headroom, allowing you to increase its clock speed by up to 25%.

Compatible with reference design Nvidia GPUs

The HG10 N970 fits GPUs based on the Nvidia GTX 970 and GTX 760. Not sure if yours is compatible? Check the compatibility list on the tech specs page.

Works with all Hydro Series Liquid CPU Coolers

The HG10 N970 works with the Hydro Series liquid CPU cooler you already have, and it’s compatible with the entire Hydro Series line. Have you upgraded your original Hydro Series liquid CPU cooler, and have an older model lying around? This is the perfect application for it.

Manufacturer Part Number
CB-9060005-WW
EAN/UPC
0843591057615,843591057615
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

TECH SPECS

Warranty: Two years

Weight: .31kg