M-Disc BDXL 100GB 4X with Branded Surface – 5pk Jewel Case Box

Verbatim M-Disc™ optical media is the new standard for digital archival storage. Unlike traditional optical media, which utilize dyes that can break down over time, data stored on an M-Disc is engraved on a patented inorganic write layer – it will not fade or deteriorate. This unique engraving process renders these archival grade discs practically impervious to environmental exposure, including light, temperature and humidity.

ISO/IEC 16963 standard longevity tests have proven the durability of M-Disc technology, and it withstood rigorous testing by the US Department of Defense. Based on ISO/IEC 16963 testing, M-Disc media has a projected lifetime of several hundred years.

Designed for widely distributed large data such as scientific images, video, and other commercial application object data, Verbatim M-Disc BDXL media have a storage capacity of 100GB – allowing you to use fewer discs while archiving your files.

  • Projected lifetime of several hundred years (based on ISO/IEC 16963 testing)
  • Stored data is engraved – ultimate archival solution
  • Impervious to environmental exposure, including light, temperature and humidity
  • Withstood rigorous testing for durability by US Department of Defense
  • 100GB storage capacity
  • Compatible with BDXL optical drives
  • 10-Year Limited Warranty

Manufacturer Part Number
98913
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Product Number: 98913

Pack Size: 5 pk Jewel Case

Brand: Verbatim

Country of Origin: JP

Tariff Code: 8523.41.0000

Warranty: 10-Year Limited Warranty

Minimum Order Qty: 8 (5 pk Jewel Case)

Pallet Qty: 576 (5 pk Jewel Case)

Packaging Information

L x D x H (in):

 5.67 x 2.13 x 5.00

 

 (14.4 x 5.41 x 12.7 in cm)

Weight: 0.88 lbs ( 0.4 kg )

UPC#: 02394298913 4

 

Master Case Information

L x D x H (in):

 8.86 x 12.00 x 5.98

 

 (22.5 x 30.48 x 15.19 in cm)

Weight: 7.06 lbs ( 3.21 kg )

UPC#: 5002394298913 9