E-line 246E7QDSW Widescreen LCD Monitor

Vivid, true-to-life colors

in an elegant design

This brilliant wide view display with wider color gamut offers true-to-life colors wrapped in an elegance-inspired design for a light and fresh face in any home or office.

Superb Picture Quality

  • PLS LED wide-view technology for image and color accuracy
  • Wide Color Gamut for true-to-life colors
  • 16:9 Full HD display for crisp detailed images
  • Less eye fatigue with Flicker-free technology
  • SmartContrast for deep black level details
  • SmartImage Lite for easy optimized image settings

Elegant Design

  • EasySelect menu toggle key for quick on-screen menu access
  • Elegant, slim design complements your home decor
  • Superb glossy finish enhance your home decoration

Experience immersive multimedia

  • MHL technology for enjoying mobile content on big screen

Manufacturer Part Number
246E7QDSW/00
EAN/UPC
8712581731717
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications:

Picture/Display
• LCD panel type: PLS LCD
• Backlight type: W-LED system
• Panel Size: 23.6 inch / 59.9 cm
• Effective viewing area: 521.28 (H) x 293.22 (V)
• Aspect ratio: 16:9
• Optimum resolution: 1920 x 1080 @ 60Hz
• Response time (typical): 15 (GtG) ms
• SmartResponse (typical): 5ms (GtG)
• Brightness: 250 cd/m²
• Contrast ratio (typical): 1000:1
• SmartContrast: 20,000,000:1
• Pixel pitch: 0.272 x 0.272 mm
• Viewing angle: 178º (H) / 178º (V), @ C/R > 10
• Flicker-free
• Picture enhancement: SmartImage Lite
• Color gamut: NTSC 82%, sRGB > 99%
• Display colors: 16.7 M
• Scanning Frequency: 30 -83 kHz (H) / 56 -76 Hz (V)
• MHL: 1080P @ 30Hz
• sRGB

Connectivity
• Signal Input: VGA (Analog ), DVI-D (digital, HDCP), MHL-HDMI (digital, HDCP)
• Sync Input: Separate Sync, Sync on Green
• Audio (In/Out): HDMI audio out

Convenience
• User convenience: Power On/Off, Menu, Volume (HDMI Audio out), Input, SmartImage lite
• OSD Languages: Brazil Portuguese, Czech, Dutch, English, Finnish, French, German, Greek, Hungarian, Italian, Japanese, Korean, Polish, Portuguese, Russian, Simplified Chinese, Spanish, Swedish, Traditional Chinese, Turkish, Ukranian
• Other convenience: Kensington lock, VESA mount (100x100mm)
• Plug & Play Compatibility: DDC/CI, Mac OS X, sRGB, Windows 8.1 / 8 / 7

Stand
• Tilt: -5/20 degree

Power
• On mode: 19.43 W (typ.) (EnergyStar 6.0 test method)
• Standby mode: 0.5 W (typ.)
• Off mode: 0.3 W (typ.)
• Power LED indicator: Operation - White, Standby mode- White (blinking)
• Power supply: External, 100-240VAC, 50-60Hz

Dimensions
• Product with stand (mm): 539 x 419 x 179 mm
• Product without stand (mm): 539 x 324 x 45 mm
• Packaging in mm (WxHxD): 581 x 490 x 102 mm

Weight
• Product with stand (kg): 3.18 kg
• Product without stand (kg): 2.61 kg
• Product with packaging (kg): 5.13 kg

Operating conditions
• Temperature range (operation): 0°C to 40°C °C
• Temperature range (storage): -20°C to 60°C °C
• Relative humidity: 20%-80 %
• Altitude: Operation: +12,000ft (3,658m), Non-operation: +40,000ft (12,192m)
• MTBF: 50,000 (excluding backlight) hour(s)

Sustainability
• Environmental and energy: EnergyStar 6.0, EPEAT Silver, RoHS, Lead-free, Mercury Free
• Recyclable packaging material: 100%

Compliance and standards
• Regulatory Approvals: CE Mark, FCC Class B, CU-EAC, TCO certified, TUV/ISO9241-307, VCCI, C-tick, WEEE, CECP

Cabinet
• Color: Black / White / Silver / Gold / Red
• Finish: Glossy