SE2716H Widescreen LCD Monitor

Immersive experience. Inspiring design.

Lose yourself in the immersive experience of an elegantly designed 27-inch curved monitor with thin bezels and superb sound.
  • Simply stylish and sturdy: Sporting the thinnest borders on a 27" curved monitor, a solid base and covered in a sleek piano black finish, this monitor fits ideally in any home environment.
  • A gorgeous view: The Dell 27-inch Curved Monitor offers great viewing comfort with its "wrap around" view, drawing you closer into the action and engaging you with its rich, powerful audio.
  • One display for many devices: Connect to a multitude of secondary devices via a wide range of ports.

Manufacturer Part Number
210-AFZK
EAN/UPC
5397063622009
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications:

Display

Diagonally Viewable Size:
68.5 cm
27 Inches (27-inch wide viewable image size)
Aspect Ratio:
Widescreen (16:9)
Panel Type, Surface:
Vertical alignment , anti glare with hard coat 3H
Optimal Resolution:
1920 x 1080 at 60Hz
Contrast Ratio:
3000: 1 (typical), Dynamic Contrast Ratio : 8 Million:1
Brightness:
300 cd/m2 (typical)
Response Time:
6 ms (gray to gray) FAST Mode
Viewing Angle:
178° vertical / 178° horizontal
Adjustability:
Tilt
Color Support:
Color Gamut (typical): 85% (CIE1976), 72% (CIE 1931)5
16.7 Million colors
Pixel Pitch:
0.3114 mm x 0.1038 mm
Backlight Technology:
LED
Display Type:
Widescreen Flat Panel Display
Display Screen Coating:
Antiglare with hard-coating 3H
Audio Output:
NA

Connectivity
2 HDMI(MHL) connector
1 VGA Port
1 Audio -in Port
1 Headphone Port

Features
Security:
Security lock slot (cable lock sold separately)

Anti-theft stand lock slot (to panel), Capacitive Touch OSD controls

Flat Panel Mount Interface:
NA

Built-in Devices:
2 x 9W speakers

Size and Weight
Dimensions (With Stand):
Height:
457.79mm (18.02")
Width: 616.50mm (24.27")
Depth: 176.15mm (6.94")

Dimensions (Without Stand):
Height: 366.20mm (14.42")
Width: 616.50mm (24.27")
Depth: 71.28mm (2.81")

Weight (panel only - for VESA mount):
NA
Weight (with packaging):
8.09 kg (17.84 lb)

Preset Display Area (H x V)
597.36mm x 336.31mm
23.52" x 13.24"

Environmental and Regulatory
Electrical
Voltage Required:
100 to 240 VAC / 50 or 60 Hz ± 3Hz / 1.5 A (typical)
Power Consumption (Operational):
29W (typical) / 24.4W Energy Star /62W (maximum)6
Power Consumption Stand by / Sleep:
Less than 0.3W

Environmental
Temperature Range Operating:
0° to 40°C (32° to 104°F)
Temperature Range Non-operating:
Storage : -20° to 60° (-4° to 140° F)
Shipping : -20° to 60° (-4° to 140° F)
Humidity Range Operating:
10% to 80% (non-condensing)
Humidity Range Non-operating:
Storage : 5% to 90% (non-condensing)
Shipping : 5% to 90% (non-condensing)
Altitude Operating:
5,000 m (16,404 ft) max
Altitude Non-operating:
12,192 m (40,000 ft) max

Compliance and Standards
ENERGY STAR 6
EPEAT Silver
TCO Certified Displays
RoHS Compliant

What's in the box
Monitor with stand
Power cable
HDMI cable
Drivers and documentation media
Quick setup guide
Safety Information

Service / Support Details
Advanced Exchange Service