LC82 MD Reference Lightweight Omnidirectional Lavalier Microphone

As one the smallest omnidirectional microphones in the world, the LC82 MD reference lightweight lavalier microphone takes pride in outperforming mics many times its size. With a diameter of only 3mm and length of 6.5mm, it’s ready to take on the biggest stages without making a scene. Ideal for musicals, theater, churches, broadcast and large-format presentations, the LC82 MD also ensures that moisture and makeup won’t dampen a performance. Thanks to its moisture-resistant design, you can run, jump, leap and bound across the stage at full force without worrying about technical complications due to sweat. Available in four colors, the LC82 MD complements every performer.

Manufacturer Part Number
3241Z00070
EAN/UPC
0885038038467,885038038467
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

General Specifications

Audio frequency bandwidth: 20 - 20000 Hz

Sensitivity: 15 mV/Pa

Signal to Noise: 63 dB-A

Electrical impedance: at 1 kH 5000 Ohms

Self noise: 31.2 mW

Notes :Measurements in working distance (2-3 cm from sound source)

Polar Pattern: Omnidirectional

Powering Interface

Voltage: 3 to 10 V