LC81 MD Reference Lightweight Cardioid Lavalier Microphone

The LC81 MD reference lightweight cardioid lavalier microphone makes a name for itself by not stealing the show. With a diameter of only 4.8mm, and a length of 10mm, it’s one of the smallest cardioid lavaliers available. And at only 2g, the LC81 MD won’t weigh down lengthy performances—in fact, the stars will hardly know that it’s there. But that’s just its size. When it comes to sound, its sensitive cardioid polar pattern picks up a wide range of frequencies—from bass to soprano—and provides flexibility in getting the best sound from the source. Placed close to the performer, it accurately picks up low-end frequencies; place it farther away for performances in a higher range. Available in four colors, the LC81 MD is inconspicuous on every user.

Manufacturer Part Number
3241Z00010
EAN/UPC
0885038038405,885038038405
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

General Specifications

Audio frequency bandwidth: 20 - 20000 Hz

Sensitivity: 13 mV/Pa

Signal to Noise: 57 dB-A

Electrical impedance: at 1 kH 5000 Ohms

Self noise: 35.5 mW

Notes: Measurements in working distance (2-3 cm from sound source)

Polar Pattern: Cardioid

Powering Interface

Voltage: 3 to 10 V