VDSL/ADSL WiFi Modem Router - NF10W

VDSL/ADSL WiFi Modem Router

Connect to the Internet with your choice of a super-fast DSL or fibre service using the VDSL2/ADSL2+ modem or Ethernet WAN port. The NBN-ready NF10W connects your home or office today, and is equipped with a Gigabit Ethernet WAN port to provide an instant connection to a Fibre / NBN / UFB service when available. Create multiple high speed WiFi connections using the Wireless N300 Access Point, and establish a storage network using the 2 USB ports to share hard drive files with all connected users.  Designed to keep you connected as technology evolves, the NF10W features IPv6 for the next generation of IP addressing and offers Layer 2 bridge mode support and a WPS button for simple and secure setup.

NBN Ready

Be ready for the future with a router that connects to the NBN’s Fibre to the Node (FTTN) and Fibre to the Premises (FTTP) services. Connect to FTTN using VDSL technology designed to deliver high speeds into buildings; or benefit from FTTP speeds reaching 100Mbps using the Gigabit Ethernet WAN port to access this service.

Access Fibre to the Node (FTTN)

FTTN is set to dominate, and homes and businesses with a VDSL connection will be ready to take immediate advantage of the unmatched speeds offered by the NBN. The NF10W gives you instant access to data speeds exceeding 100 Mbps, both download and upload.

Strong WiFi

All device features can be shared with multiple users via the built-in WiFi access point or the four LAN Ethernet ports. The high speed WiFi N provides a signal with the power to penetrate the far corners of your house, and you will have the capacity to simultaneously connect multiple WiFi enabled devices such as laptops, smart phones, gaming consoles, tablets and PCs.

USB file sharing

The NF10W comes equipped with two USB host ports that can be used to connect USB devices so their capabilities can be shared with all connected users. Connect a USB hard drive so that all stored files can be accessed and shared.

Manufacturer Part Number
NF10W
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Technical Specifications

PACKAGE INCLUDES

  • NetComm Wireless VDSL/ADSL WiFi Modem Router
  • Power Adapter
  • Printed Quick Start Guide
  • Ethernet Cable (RJ-45)
  • Phone Cable (RJ-11)
  • Wireless Security Card
  • Warranty Card

ENVIRONMENTAL AND PHYSICAL

  • Operating temperature: 0-40°C, Humidity: 10%-95% non-condensing
  • Storage temperature: -20-70°C, Humidity: 5%-95% non-condensing
  • DC Input Voltage 12V/1.5A
  • Dimensions: 117(W) x 160 (H) x 71 (D) mm
  • Weight: 300 grams

DEVICE INTERFACE

  • 1 x RJ45 10/100/1000Mbps WAN port
  • 1 x RJ11 VDSL port
  • 4 x RJ45 10/100Mbps LAN ports
  • 2 x USB 2.0 Ports (storage)
  • 1 x Reset button
  • 1 x WPS button
  • 1 x WLAN button
  • 1 x Power jack
  • 1 x Power switch
  • LED (Power/DSL/Internet/WAN/LAN1-4/WLAN/WPS/USB1/USB2)

VDSL FEATURES

  • ITU-T G.993.2 VDSL2
  • Support 8a, 8b, 12a, 12b, 17a profile
  • Support G.vector
  • Support ATM and PTM
  • Support G.INP
  • PPPoE/PPPoA/IPoA/Dynamic IP/Bridge

ADSL2+

  • ITU 992.1 (G.dmt) Annex A,
  • ITU 992.2 (G.lite),
  • ITU 992.3 ADSL2 (G.dmt.bis),
  • ITU 992.5 ADSL2+
  • Annex L / Annex M

ETHERNET WAN

  • PPPoE, DHCP client, Static IP

WIRELESS

  • IEEE 802.11n. Backwards compatible with IEEE 802.11b/g/a
  • 2.4GHz WiFi
  • SSID broadcast or in stealth mode
  • Auto/Manual Channel selection
  • WEP/WPA/WPA-PSK/WPA2/WPA2-PSK
  • WPS button (WiFi Protected Setup)

NAS

  • File sharing
  • DLNA

SECURITY

  • Firewall
  • MAC filtering

ROUTING

  • Static Route
  • Dynamic Route (RIP v1/v2)
  • DMZ
  • Supports Layer 2 Bridge Mode

ADMINISTRATION

  • QoS
  • SNMP
  • UPnP
  • Syslog
  • Web-based UI
  • Remote Login
  • TR-069 Auto provisioning
  • Backup/Restore Settings

COMPLIANCE

  • RCM