Easy to connect, compact and loaded with value, the WorkSmart MFC-J460DW offers the features and functionality you need for your home office and small business. This wireless color inkjet all-in-one delivers clear, reliable printing, copying, scanning and faxing. Print up to 12 black/white pages per minute and up to 6 color pages with up to 6000 x 1200 dpi. Automatic document feeder, along with 100-sheet capacity for up to legal-size documents, allows huge output without constant monitoring. Two-sided printing for up to 8-1/2" x 11" documents helps save paper. Wireless networking with other devices is easy to set up. Print directly from your mobile device printing. Scan to and print from popular cloud services with Brother Web Connect. Easily navigate on-screen menus with the 1.8" color display. Printer also features a flatbed scanner, 14.4Kbps fax modem and 25 to 400 percent copy scaling in 1 percent increments. Energy Star qualified.
Note:
Print
Print Technology : Color Inkjet Technology :
Maximum Printing Size : Up to 8.5" x 14" (Legal) :
Consumable Type : 4-Cartridge Ink System :
ISO-based Print Speed (black)‡ :up to 12ppm (ISO/IEC 24734) :
ISO-based Print Speed (color)‡ :up to 6ppm (ISO/IEC 24734) :
Print Resolution (maximum dpi) :Up to 6000 x 1200 dpi‡ :
Borderless Printing :Yes‡ :
Printer Driver Compatibility† :Windows® / Mac OS® :
Copy
Copying Capability : B/W & Color Copying :
Design Style : Flatbed :
Max. Automatic Document Feeder Capacity‡ :20-Sheet ADF :
ISO-based Copy Speed (color)‡ :up to 6 / 3 ppm‡ (ISO/IEC 24735) :
Reduction/Enlargement : 25% - 400% in 1% increments :
Sorting Function : Yes :
N in 1 Function : 2in1/4in1/ ID Copy :
Poster Function : Yes (3 x 3, 2 x 2, 1 x 2) :
Document Glass Size : Letter 8.5" x 11.7" :
Scan
Scanning Capability : B/W & Color Scanning :
Max. Interpolated Scan Resolution (dpi)† :19200 x 19200 dpi :
Optical Scan Resolution (dpi) : 2400 x 1200 dpi (FB); 600 x 1200 dpi (ADF) :
Mobile Device Scanning App‡ :Brother iPrint&Scan free app download for wireless printing from and scanning to your mobile device. For more information, pleaseclick here :
"Scan To" Feature† :E-mail, Image, OCR, and File :
Scan File Formats : JPEG, PDF :
Scanner Driver Compatibility† :Windows® / Mac OS® :
Document Viewer Software† :Includes Scansoft PaperPort® v12 SE with OCR for Windows® and Presto!® PageManager® for Mac® :
OCR Software† :Includes Scansoft PaperPort® v12 SE with OCR for Windows® and Presto!® PageManager® for Mac® :
Fax
Faxing Capability : B/W & Color Faxing :
Fax Modem Speed : 14.4K bps :
PC Fax Capability (send/receive)† :Yes (B&W only) :
Best Transmission Speed (sec)‡ :Approx. 7 Sec. Per Page :
Call Waiting/ Caller ID/Distinctive Ring Ready‡ :No / Yes / Yes :
Out-of-Paper Reception : Yes :
External TAD Interface : Yes :
Broadcasting (# of locations) :Yes (250 locations)‡ :
Fax Page Memory‡ :Up to 200 Page Fax Memory :
Paper Handling
Standard Input Paper Capacity (sheets)‡ :Up to 100-Sheet Input Capacity :
Output Paper Capacity (sheets) : 50 sheets :
Duplex Printing Capability : Yes :
Paper Handling Size - Paper Tray : A4, Letter, Legal, Executive, A5, A6, 4"x6" Photo, 5"x8" Indexcard, 5"x7" Photo, C5 Envelope, Com-10, DL Envelope, Monarch :
Minimum Paper Width/Length (Paper Tray) : 4" x 6" :
Maximum Paper Width/Length (Paper Tray) : 8.5" x 14" :
Sheet Weight - Paper Tray (max/min) : 17-58 lbs. :
Minimum Input for ADF (Width/Height) : 5.8" x 5.8" :
Max Input of ADF (Width/Height) : 8.5" x 14" :
Sheet Weight - ADF (max/min) : 17-24 lbs. :
Recommended Paper Brands : Innobella™ Glossy 8.5" x 11" Photo Paper (BP71GLTR); Innobella™ Glossy 4" x 6" Photo Paper (BP71GP20), Brother Plain Paper BP60MPLTR, Innobella™ Glossy 8.5" x 11 Photo Paper (BP61GLL), Innobella™ and 3M 3410 Transparency Film. :
Connectivity & Compatibility
Standard Interface(s) : Wireless (802.11 b/g/n), Wi-Fi Direct®, Hi-speed USB 2.0 :
USB Direct Interface/PictBridge‡ :Yes :
Mobile Device Compatibility‡ :AirPrint™, Google Cloud Print™, Mopria™,Brother iPrint&Scan, Cortado Workplace, Wi-Fi Direct® :
Web Connect‡ :FACEBOOK™, PICASA WEB ALBUMS®, FLICKR®, GOOGLE DRIVE™, EVERNOTE®, DROPBOX, BOX, ONEDRIVE®, ONENOTE®, and Brother Cloud Apps :
Brother Cloud Apps‡ :Free and unique web based Brother Cloud Apps: Office Doc Creator, Outline & Copy, Outline & Remove, Outline & Scan and Notescan :
Near Field Communication‡ :No :
Supported Network Protocols (IPv4) : ARP, RARP, BOOTP, DHCP, APIPA(Auto IP), WINS/NetBIOS name resolution, DNS Resolver, mDNS, LLMNR responder, LPR/LPD, Custom Raw Port/Port9100, FTP Server, SNMPv1/v2c, TFTP server, ICMP, Web Services (Print/Scan), SNTP Client :
One-Push Wireless Setup : WiFi Protected Setup™, AOSS™ :
General
LCD Display : 1.8" Color Display :
Maximum Monthly Duty Cycle‡ :up to 2,500 Printed Pages :
Recommended Monthly Print Volume‡ :50 - 1,000 Printed Pages :
Security Features
Wireless Network Security : SSID (32 chr), WEP 64/128bit, WPA-PSK(TKIP/AES), WPA2-PSK(AES) :
Power & Operating Requirements
ENERGY STAR® Qualified : Yes :
Power Source : AC 100-120V 50/60Hz :
Operating Environment: Temperature : 41 - 95° F :
Operating Environment: Humidity : 20-80% (w/out condensation) :
Machine Noise (Ready/Copying) : 50dB :
Dimensions & Weights
Carton Dimensions (W"xD"xH") : 18.8" x 9.8" x 17.9" :
Carton Weight (lbs) : 21 lbs. :
Unit Dimensions (W"xD"xH") : 15.7" x 13.4" x 6.8" :
Unit Weight (lbs) : 16.8 lbs. :
What’s Included
"In-box" Consumables/Yield‡ : Innobella™
LC201BK‡, LC201C‡, LC201M‡, LC201Y‡ :
Carton Contents : (4) Starter Cartridges L201 Series
CD-ROM – Assembly for Windows and Mac
Basic User's Guide
Quick Setup Guide
Telephone Line Cord :
Warranty : 1-Year Limited