MFC-J680DW Colour Inkjet MFC

All-in-one inkjet printer offers a low total cost of operation using high-yield ink cartridges and paper-saving, two-sided printing. An intuitive, 2.7" touch-screen display lets you easily browse through menu options to simplify navigation. Easy-to-setup wireless network makes connecting to your devices fast and simple. Plus, connect your compatible mobile device to print wirelessly via AirPrint, Google Cloud Print, Brother iPrint and Scan, and Wi-Fi Direct. Single-sheet bypass tray provides a convenient way to print on photo paper, cardstock and other specialty media. Auto document feeder accepts up to 20 sheets of paper for unattended copying, scanning and faxing. 100-sheet paper capacity holds sheets of paper up to 8-1/2" x 14" in size. Web Connect technology allows you to quickly scan to and print from popular cloud services including Google Drive, Dropbox, Facebook, Box, OneDrive and more.

Manufacturer Part Number
MFC-J680DW
EAN/UPC
0012502640363,012502640363
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • General
    • Model MFC-J680DW
    • Number of Functions6 in 1
    • EngineColour Inkjet
    • FunctionsColour Inkjet Printer, Colour Fax, Flatbed Digital Copier, Flatbed Colour Scanner, PhotoCapture Centre, PC-Fax
    • Backup For ClockYes
    • Standard Memory128MB
  • Display
    • LCD Display6.8cm Panel TFT TouchScreen Colour LCD
  • Telephone
  • Printer
    • EmulationGDI
    • Print Speed12/10 ipm (Mono/Colour: based on ISO/IEC 24734)
    • Print Speed (4x6)Up to 15 Seconds
    • CPU Speed288MHz
    • Printer ResolutionUp to 1200x6000 dpi
    • Printer CompatibilityWindows 8/8.1 (32&64bit), Windows 7 (32&64bit), Vista (32&64bit), XP Home Edition, XP Professional (32&64bit), Windows Server 2012 (32&64bit), Windows Server 2012 R2, Windows Server 2008 (32&64bit), Windows Server 2008 R2, Windows Server 2003 (32&64bit) (All server Operating Systems are print only)
      Mac OS X 10.8.5 or greater
      Linux Cups/LPR
    • Printer Driver FunctionsN in 1, Auto Duplex, Borderless (Windows/Mac)
      Poster, Header-Footer, Watermark, Booklet (Windows Only)
    • 2 Sided PrintYes (Automatic)
    • 2 Sided Print SpeedBuilt-in @ Up to 3/3 ipm (Mono/Colour, based on ISO/IEC 24734)
    • First Print Out TimeSee Print Speed
    • Warm Up Time0 Seconds
    • Quiet ModeYes
    • Borderless PrintingYes
  • Paper Handling
    • Standard Paper CapacityUp to 100 Sheets
    • Photo Tray CapacityUp to 20 Sheets
    • Manual Feed Slot1 Sheet from the rear
    • Output Paper CapacityUp to 50 sheets
    • ADFUp to 20 sheets
    • Media Weights Paper Tray64 - 220 gsm
    • Media Weights Manual Feed Slot64-220 gsm
    • Media Weights PhotoPaper Tray64 - 220 gsm
    • Media Weights ADF64 - 90 gsm
    • Media Weights Duplex64 - 105 gsm
    • Media Size Paper TrayA4, LTR, EXE, A5, A6, Photo(102x152mm/4x6inch), Indexcard(127x203mm/5x8inch), Photo-2L(127x178mm/5x7inch), C5 Envelope, Com-10, DL Envelope, Monarch
    • Media Size Manual Feed SlotA4, LTR, EXE, A5, A6, Photo(102x152mm/4x6inch), Indexcard(127x203mm/5x8inch), Photo-L(89x127mm/3.5x5inch), Photo-2L(127x178mm/5x7inch), C5 Envelope, Com-10, DL Envelope, Monarch
    • Media Size ADFWidth 148 to 216 mm, Length 148 to 355 mm (simplex)
    • Media Size DuplexPC Print: A4, LTR, EXE, A5
      Copy: A4, LTR, A5
    • Media Size Scanner GlassUp to 216(W)/297(L)mm
    • Media Types Paper TrayPlain, Inkjet, Glossy(cast/resin), Recycled
    • Media Types Manual Feed SlotPlain, Inkjet, Glossy(cast/resin), Recycled
    • Media Types PhotoPaper TrayPlain, Inkjet, Glossy(cast/resin), Recycled
    • Media Types ADFPlain, Recycled
    • Media Types DuplexPlain, Recycled
  • Digital Copier
    • Copier Speed6/6 ipm (Mono/Colour: based on ISO/IEC 24735)
    • Copier ResolutionMono: (Print) Max. 1200x2400 dpi, (Scan) Max. 1200x1200 dpi
      Colour: (Print) Max. 1200x2400 dpi, (Scan) Max. 1200x1200 dpi
    • Reduction-Enlargement Ratio25 - 400 percent in 1 percent increments
    • Copier N-in-12 in 1, 2 in 1(ID) (A4/A3/LTR/LGR) & 4 in 1(A4/LTR)
    • Copier PosterYes (3x3, 2X2, 1x2)
    • First Copy Out Time24/24 sec (based on ISO/IEC 24735 Annex D)
    • 2 Sided CopyYes (2.5/2.5 ipm) Simplex to Duplex
  • Fax
    • Modem Speed14,400bps (Fax)
    • Transmission SpeedApprox: 7sec (ITU-T Test Chart,MMR)
    • Fax Receive StampYes
    • Colour FaxingDocument Send/Receive: Yes/Yes
      Memory Send/Receive: No/Yes
    • ITU-T Group compatibilityG3
    • Telstra Duet CompatibleYes
    • Speed Dials100x2 locations
    • Group DialsUp to 6 groups
    • Out of Paper ReceptionUp to 200 pages (ITU-T Test Chart)
    • Fax ForwardingTo Fax number
  • Fax Features
    • PC FaxSend/Receive from Windows
      Send only from MAC / Linux
      (Network / USB)
  • Message Centre
  • Digital Scanner
    • Scanner Colour/MonoColour
    • Scanner TypeFlatbed Digital
    • Scanning TechnologyCIS
    • Scan SpeedSimplex: Max.3.37/4.27 sec
      Mono/Colour @100dpi (A4)
    • Scanner Resolution (Optical)From Glass: Up to 1200 x 2400 dpi
      From ADF: Up to 1200 x 600 dpi
    • Scanner Resolution (Interpolated)For Win XP/Vista/7/8, up to 19200x19200 dpi with Scanner Utility
    • Scan to KeysScan To: Email Client / OCR/ Image/ File/ Media
    • Scanner CompatibilityWindows 8/8.1 (32&64bit), Windows 7 (32&64bit), Vista (32&64bit), XP Home Edition, XP Professional (32&64bit)
      Mac OS X 10.8.5 or greater
      Linux rpm/deb
  • PhotoCapture Centre
    • PictBridgeYes
    • Digital-Media TypeMemory Stick Duo, Memory Stick Pro Duo/Micro, Secure Digital(SD)/(SDHC)/(SDXC), MultiMedia Card (Plus,Mobile), USB Flash Memory
    • Image Format-MediaPhoto Print: JPEG,avi,mov
      Scan to Card/USB: JPEG/PDF (colour), TIFF/PDF (B&W)
    • Direct USBYes
  • Software
  • Connectivity
    • InterfaceHi-Speed USB 2.0, IEEE 802.11b/g/n Wireless, Wi-Fi Direct
    • Network Interface WirelessIEEE 802.11b/g/n Wireless
    • Wi-Fi DirectYes
  • Mobile / Web Printing
    • iPrintScanYes
    • AirprintYes
    • Web ConnectScan To - Download and Print from Picasa, Flickr, Facebook, Google Drive, Evernote, Dropbox, Box, OneDrive, Brother Apps.
      Scan To - OneNote
      Print from Creative Centre
    • Google Cloud PrintYes
    • Brother AppsOffice Doc Creator, Tag Scan, Office Print, NoteScan, Outline&Scan, Easy Scan to Email, Outline&Copy, Able to scan to target folder (Evernote), Fax Forward to Cloud, Enlarge Text Copy, Searchable PDF
  • Networking
    • Wireless InterfaceYes
    • Wireless ModeIEEE 802.11b/g/n (Infrastructure Mode/Adhoc mode)
    • Wireless SecuritySSID (32 chr), WEP 64/128bit, WPA-PSK (TKIP/AES), WPA2-PSK (AES)**NO LEAP**
    • Network Protocols IPV4ARP, RARP, BOOTP, DHCP, APIPA(Auto IP), WINS/NetBIOS name resolution, DNS Resolver, mDNS, LLMNR responder, LPR/LPD, Custom Raw Port/Port9100, FTP Server, SNMPv1/v2c, TFTP server, ICMP, Web Services (Print/Scan), SNTP Client
    • Network Protocols IPV6NDP, RA, mDNS, LLMNR Responder, DNS Resolver, LPR/LPD, Custom Raw Port/Port9100, FTP Server, SNMPv1/v2, TFTP server, Web Services (Print/Scan), SNTP Client, ICMPv6
    • Network ManagementWindows: BRAdmin Light, BRAdmin Professional, Network Remote Setup
      Mac: BRAdmin Light, Network Remote Setup
    • Network ScanYes (Windows / Mac)
    • Network MediaRead & Write to both Card & USB memory
  • Options
    • Optional PaperBP-71GLA - 20 Sheets (260gsm) Glossy Paper (A4), BP-71GLP - 20 Sheets (260gsm) Glossy Paper 6in x 4in, BP-60MA - 25 Sheets (145gsm) Matte Paper (A4), BP-60PA - 250 Sheets (72.5gsm) Plain Paper (A4)
  • Consumable
    • ConsumablesLC231 C/M/Y/K up to 260 pages each (Std), LC233 C/M/Y/K up to 550 pages each (HY)
      Based @ ISO 24711 pattern/normal
    • Inbox ConsumablesLC231 C/M/Y/K up to 80% each
      Based @ ISO 24711 pattern/normal
  • Weight and Measures
    • Size400(W) x 341(D) x 172(H)mm
    • Weight8.3 Kg
  • Environment
    • Energy Star CompliantYes
  • Environment
    • Noise LevelSound Pressure Level: (Printing) Less than 50 dBA
    • Sleep ModeYes
  • Others
    • Warranty12 Months Return To Base
  • Others
    • Carton ContentsMFC-J80DW, Quick Setup Guide, User's Guide, CD-ROM, Power Cord, Telephone Line Cord and Adaptor, USB Interface Cable, LC231 C/M/Y/K up to 80% each
      Based @ ISO 24711 pattern/normal