Dual-Band Wireless-AC1900 Router

Meet OnHub: A router for the new way toWi-Fi.

We're streaming and sharing in new ways our old routers were never built to handle. Meet OnHub, a new router from Google and ASUS that's built for all the ways you Wi-Fi.

Get the most from your Wi-Fi

A dedicated antenna and radio scan the environment every five minutes, and OnHub switches to a less crowded channel if it will improve your Wi-Fi performance. OnHub makes the switch when you're not using the Internet so it doesn't interrupt what you're doing.

Circular antenna design

OnHub's smart high performance antennas are arranged in a circular design to provide reliable Wi-Fi coverage in more directions in your home.

Designed to be out in the open

OnHub is designed to be out in the open, which gives you the best signal. It has dimmable lighting, the cords are minimized to look tidier, and antennas are neatly tucked away inside its shell.

Do more with Wave Control

Streaming a movie? Downloading a presentation? In a busy house, sometimes that's a tall order. Wave Control allows you to boost the Wi-Fi speed for a particular device by simply passing your hand over the top of OnHub.

Simply helpful

OnHub communicates through an app that makes setup simple, provides tools to help you monitor and manage your connection, and if there's ever an issue with your Wi-Fi, it offers solutions to help.

Keeps getting better

OnHub is designed to last, even as the way we use Wi-Fi changes. Its hardware supports devices of today and tomorrow, and automatic updates mean you'll always have the latest features and security upgrades.

Manufacturer Part Number
SRT-AC1900
EAN/UPC
0889349107027,889349107027,4712900107029
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Network Standard

IEEE 802.11a, IEEE 802.11b, IEEE 802.11g, IEEE 802.11n, IEEE 802.11ac

Product Segment

AC1900 ultimate AC performance : 600+1300 Mbps

Coverage

Large homes

Data Rate
  • 802.11a : 6,9,12,18,24,36,48,54 Mbps
  • 802.11g : 6,9,12,18,24,36,48,54 Mbps
  • 802.11n : up to 600 Mbps
  • 802.11ac : up to 1300 Mbps
Antenna
  • Smart high-performance dual band Wi-Fi antennas x7
  • Zigbee antenna x1
  • Bluetooth antenna x1
Transmit/Receive
  • MIMO technology
  • 2.4 GHz 3 x 3
  • 5 GHz 3 x 3
Memory

4096 MB RAM

Operating Frequency

2.4 GHz / 5 GHz

Firewall & Access Control
  • OnHub update itself to the most updated security protection.
  • Wave control
Management

WAN Connection Type

Internet connection type : Automatic IP, Static IP, PPPoE(MPPE supported)

Utilities

Google On app (Please download it on Google play store or App store)

Ports

RJ45 for 10/100/1000/Gigabits BaseT for WAN x 1, RJ45 for 10/100/1000/Gigabits BaseT for LAN x 1, USB 3.0 x 1

LED Indicator

Power x 1

Power Supply
  • AC Input : 110V~240V(50~60Hz)
  • DC Output : 19 V with max. 1.75 A current
OS Support
  • Windows® 10 , 32bit/64bit
  • Windows® 8.1 , 32bit/64bit
  • Windows® 8 , 32bit/64bit
  • Windows® 7 , 32bit/64bit
  • Mac OS X or Above
Dimensions

132 x 127 x 200 ~ mm (WxDxH)

Weight

800 g

Color

Black

Package Content
  • Power Adapter x 1
  • Ethernet cable x 1
  • Quick Start Guide
Operation mode
  • Wireless router mode
  • Media bridge mode
Note
  • Other Hardware spec :
  • Bluetooth® Smart Ready
  • 802.15.4 ready
  • Weave ready
  • Proximity sensor
  • Light sensor
  • Speaker