LED J4500 Series Smart TV - 32” Class (31.5” Diag.)

With the Samsung J4500 Smart LED TV, easily navigate to find your favorite show, movies, sports, and games using the Samsung Smart Hub. Using 720p high definition picture quality, the Samsung J4500 Smart LED TV displays your favorite entertainment better than ever.

Smart TV

Access your favorite program choices, live TV, video on demand, apps, and social media in one easy-to-browse navigation experience.

Motion Rate 60

Enjoy a clear moving picture resolution at Motion Rate 60 with amazing refresh rate, processing speed and backlight technology.

Wide Color Enhancer

See every image as the director intended with enriched colors – even with older, non-HD content.

Full Web Browser

Easily browse the web right on your TV – enjoy everything from online shopping and social media to entertainment news.

Wi-Fi

Enjoy your favorite on-demand content seamlessly through your existing network with built-in Wi-Fi.

Connect Share Movie

Plug your favorite entertainment and media into your TV –watch videos, play music, or view photos through a USBconnection.

DTS Premium Sound

Decodes DTS-encoded content (ex: Blu-ray, streaming media) and unlocks discrete channels of audio data within the content for an impressive and immersive surround sound experience from the built-in audio system.

HDMI

Enjoy higher quality audio and video with an HDMI connection that transmits both signals over a single cable.

Manufacturer Part Number
UN32J4500AFXZA
EAN/UPC
0887276122915,887276122915
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Type

    LED TV with Full Array Backlighting

  • Screen Size

    31.5" Measured Diagonally

  • Apps Platform

    Yes

  • HDMI

    2

Series

  • Series

    J4500

Design

  • Type

    LED TV with Full Array Backlighting

  • Stand Type (Color)

    Arc Feet (Black)

Video

  • Screen Size

    31.5" Measured Diagonally

  • Resolution

    1366 x 768

  • Motion Rate*

    60

Audio

  • Dolby

    Dolby MS10

  • Sound Effect

    DTS Studio Sound

  • DTS Premium Sound

    DTS Premium Sound

  • Sound Output (RMS)

    10W(5W x 2)

  • Speaker Type

    Down Firing + Base Reflex (2CH)

Wireless Connectivity

  • Wi-Fi

    Yes

  • Wi-Fi Direct

    Yes

Features

  • Smart Hub

    Yes

  • Apps Platform

    Yes

  • Wide Color Enhancer Plus

    Yes

  • ConnectShare™

    Yes

  • OSD Language

    English, Spanish, French

  • Closed Captioning

    Yes

  • Electronic Program Guide (Channel Guide)

    Yes

  • V-Chip

    Yes

  • Mobile to TV - Mirroring, DLNA

    Yes (No BLE)

Inputs & Outputs

  • HDMI

    2

  • USB

    1

  • Ethernet

    1

  • Component

    1

  • Composite In (AV)

    1 (Common Use for Component Y)

  • RF In (Terrestrial/Cable Input)

    1/1(Common Use for Terrestrial)/0

  • Digital Audio Out (Optical)

    1

  • Audio Out (Mini Jack)

    1

Dimensions

  • Product Size (W x H x D) Without Stand

    29.3" x 17.1" x 2.7"

  • Product Size (W x H x D) With Stand

    29.3" x 18.2" x 5.9"

  • Shipping Size (W x H x D)

    36.4" x 19.8" x 5"

Weight

  • Product Weight Without Stand

    8.2 lb.

  • Product Weight With Stand

    8.4 lb.

  • Shipping Weight

    12.1 lb.

Power

  • ENERGY STAR® Certified

    Yes

  • Power Supply (V)

    AC110-120V 60Hz

  • Typical Power Consumption

    26W

  • Maximum Power Consumption

    40W

  • Standby Power Consumption

    Under 0.3W

System

  • DTV Tuner

    ATSC / Clear QAM

Accessory

  • Remote

    Standard Remote Controller (TM1240B)

  • Vesa Wall Mount Compatibility

    Yes (200 x 200)

  • Power Cable

    Yes

  • User Manual

    Yes

  • E-Manual

    Yes