Cat6 Snagless Solid Shielded Black Patch Cable 200ft

Comprehensive's Cat6 Snagless Solid Shielded Black Patch Cables are the perfect solution for HDBaseT Products.

Comprehensive's Cat6 Snagless Solid Shielded Black Patch Cables are designed for HDBaseT solutions with Solid Bare Copper Conductors and Shielded Cable to help support longer data transmission in Noisy Environments. They provide up to 550 Mhz bandwidth for high-speed signal transmission. Perfect for distributing data, voice and video on today's high speed ethernet and gigabit networks. Comprehensive Cat6 Snagless Solid Shielded Black Patch Cables meet all CAT6 TIA/EIA standards. Each individual pair is bonded to ensure proper spacing between the twists of the wire which greatly reduces loss compared to standard 350Mhz cable.

These Cat6 Snagless Solid Shielded Black Patch Cables have a molded low profile, snagless boot that makes installing these cables quick and easy everytime while providing superior strain relief. RoHS Compliant. Lifetime Warranty.

Manufacturer Part Number
CAT6SH-200BLK
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Connector Type 1: RJ45 Male
Connector Type 2: RJ45 Male
Conductors: 4 Twisted Pairs 24 AWG Shielded bare copper solid cable
Performance Grade: Great
Bandwidth: Supports voice/data/video distribution applications up to 550 MHz
Standards: Meets all Cat6 TIA/EIA standards, Verified to EIA/TIA 568B.2
Cable Style: Molded snagless boot
Conductor DC Resistance: 9.8 Ohm at 100m maximum
Jacket Color: Black
Weight Lbs: 8.4
RoHS Compliant: Yes
Warranty: Lifetime