Ultra Skin PRO 15-15.6

DICOTA Ultra Skin PRO Laptop Sleeve 15.6" Black. The slipcase has an ultra slim and lightweight design. Soft faux fur lining protects against scratches. Flexible front pocket for accessories. Lifetime Warranty. Sleeve suitable for laptop sizes: 15" and 15.6". DICOTA has over 20 years experience in providing professionals with high quality, stylish and durable solutions to protect their personal devices. Aside from a comprehensive range of notebook cases DICOTA also offer privacy filters, locks and a selection of accessories. Bespoke service also available on request (which includes the addition of logos to off the shelf cases).

Manufacturer Part Number
D31099
EAN/UPC
7640158663103
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Screen size:: 15 - 15.6 inches
Art.No.:: D31099
EAN :: 7640158663103
Weight:: 0.3 kg / 11.3 ounces
Material:: Neoprene
Compatible devices:: iPad Pro

Maximum device measurements

≤ 15.16 x 10.43 x 1.38 inches
≤ 385 x 265 x 35 mm

Product measurements

≤ 10.98 x 15.75 x 0.51 inches
≤ 279 x 400 x 13 mm