Guest chair features an Eco Leather Seat and breathable Air Grid back for a professional look. The seat is thickly padded and contoured. Breathable back offers built-in lumbar support. Design also includes a fixed angled T-arms and heavy-duty sled base with a black finish. Seat size is 20-1/2" wide x 19-1/2" deep x 3" thick. Back size is 20-1/2" wide x 18-1/2" high. Distance between arms is 18-3/4". Professional Air Grid Back Visitors Chair is also Greenguard Certified.
Note:
Seat Size: ................
20.5W x 19.5D x 3T
Back Size:
...................
20.5W x 18.5H
Max. Overall Size:
.....
24.5W x 25.5D x 37.25H
Arms Max Inside: .....................
18.75
Arms to Floor Min: ....................
25.75
Arms to Seat Min:
.....................
6.25
Seat Height: ...........................
19
Cube: ................................
6.0
Carton Dimensions: ..............
27 x 24 x 16
Weight:
...........................
40 lbs.
UPS Weight: ........................
58 lbs.