SSD 950 PRO NVMe 256GB

About This Product

The Samsung 950 PRO NVMe SSD delivers uncompromising power and performance. Now, equipped with the enhanced bandwidth of the NVMe interface, the 950 PRO is ideal for intensive workloads while remaining extremely energy efficient at peak workloads. Presented in a compact M.2 form factor, the 950 PRO is the perfect solution for consumers or professionals looking for the ultimate in SSD performance and reliability.

Maximize endurance under heavy workloads

The innovative V-NAND technology in the 950 PRO increases endurance and prolongs the lifespan with insulators that cause less stress and are more resistant to wear under heavy client workloads when compared to Planar NAND over a 5-year period. The 950 PRO also features Dynamic Thermal Throttling Protection technology, which controls the temperature of the device to reduce overheating and maintain a high level of sustained performance.

Save power while maintaining peak performance

The 950 PRO is more power efficient, so your battery will last longer and maintain superior performance levels over a longer period to time compared to SATA SSD.

Experience a next-generation SSD today

Equipped with the enhanced bandwidth of the NVMe interface, the 950 PRO is ideal for intensive workloads, such as computer-aided design, data analysis and engineering simulations. It outperforms SATA SSDs in sequential read and write speeds, delivering the speeds of 2,200MB/s and 900MB/s respectively.

Level up to unmatched performance, power efficiency and endurance

This cutting-edge V-NAND-based NVMe SSD supports PCI Express Gen 3 x4 lanes, providing a higher bandwidth and lower latency to process significantly more data than SATA SSDs. Presented in a compact M.2 form factor, the next-generation 950 PRO is ideal for professionals using high-end PCs and workstations.

Manufacturer Part Number
MZ-V5P256BW
EAN/UPC
8806086777513,0887276070285,887276070285
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Full Specifications

Type

  • Product Type

    M.2

  • Interface

    PCIe 3.0 x4 (up to 32Gb/s) NVMe 1.1

Application

  • Consumer

    Client PCs

Storage

  • Capacity

    256 GB (1GB=1 Billionbyte by IDEMA) *
    *Actual usable capacity may be less (due to formatting, partitioning, operating system, applications or otherwise)

Key Features

  • Sequential Read Speed

    Up to 2,200 MB/sec Sequential Read *
    *Performance may vary based on system hardware & configuration

  • Sequential Write Speed

    Up to 900 MB/sec Sequential Write *
    *Performance may vary based on system hardware & configuration

  • Random Read Speed

    Random Read (4KB, QD32): Up to 270,000 IOPS (Thread 4)
    Random Read (4KB, QD1): Up to 11,000 IOPS (Thread 1)
    * Performance may vary based on system hardware & configuration

  • Random Write Speed

    Random Write (4KB, QD32): Up to 85,000 IOPS (Thread 4) *
    Random Write (4KB, QD1): Up to 43,000 IOPS (Thread 1)
    * Performance may vary based on system hardware & configuration

  • Memory Speed

    Samsung V-NAND
    Samsung 512 MB Low Power DDR3

  • Controller

    Samsung UBX Controller

  • Trim Support

    Yes

  • AES Encryption

    AES 256-bit for User Data EncryptionTCG Opal Family Spec and eDrive(IEEE1667) to be supported by FW update

  • S.M.A.R.T. Support

    Yes

  • GC (Garbage Collection)

    Auto Garbage Collection Algorithm

  • Device Sleep Mode Support

    Yes

General

  • Power Consumption (W)

    *Average: 5.1 Watts, Idle : 70mW
    * Actual power consumption may vary depending on system hardware & configuration

  • Reliability (MTBF)

    1.5 Million Hours Reliability (MTBF)

Environmental Specs

  • Operating Temperature

    32ºF - 158ºF

  • Shock

    1500G , duration 0.5m sec, 3 axis

Form Factor

  • Product

    M.2

Dimensions (W x D x H)

  • Product

    3.16" x 0.09" x 0.87"

Weight

  • Product

    0.02 lb.

Software

  • Management SW

    Magician Software for SSD management

Warranty

  • Product

    5 Year Limited Warranty or 200TBW Limited Warranty