Toner Cartridge

  • Part number on carton and label is P3HJK
  • Compatible with Dell H625/ H825/ S2825 Printer
  • Offers up to 2,500 page yield based on 5% page coverage

Manufacturer Part Number
P3HJK
EAN/UPC
0884116186373,884116186373
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Tech Specs
Quick Specs

  • Product Type:Toner cartridge
  • Printing Technology:Laser
  • Printing Color:Cyan
  • Cartridge Yield:High Yield
  • Duty Cycle:Up to 2500 pages
Consumable
  • Consumable Type:Toner cartridge
  • Printing Technology:Laser
  • Color:Cyan
  • Included Qty:1-pack
  • Cartridge Yield:High Yield
  • Duty Cycle:Up to 2500 pages