Imaging Drum

Free shipping! Dell genuine D20NH cyan imaging drum delivers excellent print quality, sharp images and text for 50000 pages.

Manufacturer Part Number
D20NH
EAN/UPC
0884116194644,884116194644
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Tech Specs
Quick Specs

  • Product Type:Drum kit
  • Printing Technology:Laser
  • Printing Color:Magenta
  • Duty Cycle:Up to 50000 pages
Consumable
  • Consumable Type:Drum kit
  • Printing Technology:Laser
  • Color:Magenta
  • Duty Cycle:Up to 50000 pages