Toner Cartridge

Free shipping! Dell genuine OEM toner cartridges are made for your Dell Printer. Dell 3P7C4 toner delivers excellent print quality, sharp images and text for 2500 pages.

Manufacturer Part Number
3P7C4
EAN/UPC
0884116186397,884116186397
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Tech Specs
Quick Specs

  • Product Type:Toner cartridge
  • Printing Technology:Laser
  • Printing Color:Yellow
  • Cartridge Yield:High Yield
  • Duty Cycle:Up to 2500 pages
Consumable
  • Consumable Type:Toner cartridge
  • Printing Technology:Laser
  • Color:Yellow
  • Included Qty:1-pack
  • Cartridge Yield:High Yield
  • Duty Cycle:Up to 2500 pages