Carbide Series Quiet 600Q Inverse ATX Full-Tower Case

MINIMALIST STYLE. MINIMALIST NOISE.

Elegant external design meets precise acoustic engineering, in an unrivaled blend of beauty, power, and quiet.

The 600Q is built to keep your PC whisper-quiet, no matter what's running inside. Sound damping material is built into the solid steel front, top and side panels, and the three-speed fan controller lets you pick your optimal noise and cooling performance levels.

Manufacturer Part Number
CC-9011080-WW
EAN/UPC
0843591068505,843591068505
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Warranty: Two years
Weight: 10kg
Case Form Factor: Full-Tower
Dimensions: 454mm x 260mm x 535mm
Case Motherboard Support: Mini-ITX, MicroATX, ATX, EATX (12in x 10.6in)
Maximum GPU Length: 370mm
Maximum CPU Cooler Height: 200mm
Maximum PSU Length: 210mm
Case Expansion Slots: 8
Case Drive Bays:

  • (x2) 5.25in
  • (x2) 3.5in
  • (x3) 2.5in

Case Material: Steel
Case Power Supply: ATX (not included)
External Connections:

  • (x2) USB 3.0
  • (x2) USB 2.0
  • Fan Controller
  • (x1) Headphone Port
  • (x1) Microphone Port

Fan Mount Locations:

  • Front: (x2) 120/140mm
  • Bottom: (x3) 120mm or (x2) 140mm
  • Rear: (x1) 120/140mm

Fans Included:

  • Front: (x2) 140mm
  • Rear: (x1) 140mm

Radiator Mount Locations:

  • Front: 280mm
  • Rear: 140mm
  • Bottom: 360mm

Compatible Corsair Liquid Coolers: H55, H60, H75, H80i, H90, H100i, H105, H110