The ThinkPad Pro Pen with 2,048 levels of pressure sensitivity is an ideal input solution to give the user a precise content-creation experience. Users will also enjoy easy access to right and left click buttons built into the shaft of the pen that provide additional tools for data interaction. This pen can be stored in the system’s pen slot. With an internal rechargeable battery, the user can easily charge it in the pen slot for a battery life of almost 19 hours from one charge.Diameter: 6.5 mm Pressure sensitive: 2,048 levels Battery: rechargeable battery in side for fast charging Could be stored and charged in ThinkPad system
Note:
General: ThinkPad Pen Pro-1
Part number: 4X80K32537
Ship Group: The ThinkPad Pen Pro-1 Publications
Maximum Operating Humidity: 80
Maximum Operating Humidity Units: %
Minimum Operating Humidity: 30
Minimum Operating Humidity Units: %
Maximum Operating Temperature: 40
Maximum Operating Temperature Units: C
Minimum Operating Temperature: 5
Minimum Operating Temperature Units: C
Depth Metric: 126.7
Depth: 126.7mm
Depth Metric Units: mm
Depth (US): 5in
Height Metric: 43
Height: 43mm
Height Metric Units: mm
Height (US): 1.69in
Max Operating Humidity + Units: 80%
Min Operating Humidity + Units: 30%
Max Operating Temperature + Units: 40C
Min Operating Temperature + Units: 5C
Weight US: 0.01
Weight US Units: lbs
Weight Metric: 0.01
Weight Metric Units: Kg
Width Metric: 73
Width: 73mm
Width Metric Units: mm
Width (US): 2.87in
Warranty Period: One Year
Warranty Type: 1 Year - CRU