ThinkPad OneLink+ to VGA/RJ45 adapter

For users of OneLink+ enabled systems, it provides quick and easy connections to VGA and Ethernet. Share your screen and connect to Ethernet easily with one adapter.
This is the adapter is ideal for travel users providing them a premium experience by leveraging a single port for multiple needs. VGA for monitors RJ45

Manufacturer Part Number
4X90J31060
EAN/UPC
0889561517130,889561517130
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

GeneralThinkPad OneLink+ to VGA/RJ45 Adapter
Part number: 4X90J31060
Ship Group: ThinkPad OneLink+ to VGA/RJ45 Adapter Warranty Poster PE bag
Agency Approvals & Certifications: RCM,VCCI,CB,FCC,BSMI,KCC,Ukraine: Ukraine EMC DoC,EAC,ICES,CE
Maximum Operating Humidity: 90
Maximum Operating Humidity Units: %
Minimum Operating Humidity: 10
Minimum Operating Humidity Units: %
Maximum Operating Temperature: 40
Maximum Operating Temperature Units: C
Minimum Operating Temperature: 10
Minimum Operating Temperature Units: C
Depth Metric: 237
Depth: 237mm
Depth Metric Units: mm
Depth (US): 9.33in
Height Metric: 18
Height: 18mm
Height Metric Units: mm
Height (US): 0.71in
Max Operating Humidity + Units: 90%
Min Operating Humidity + Units: 10%
Max Operating Temperature + Units: 40C
Min Operating Temperature + Units: 10C
Weight US: 0.17
Weight US Units: lbs
Weight Metric: 0.08
Weight Metric Units: Kg
Width Metric: 110
Width: 110mm
Width Metric Units: mm
Width (US): 4.33in
Warranty Period: One Year
Warranty Type: 1 Year - CRU