RBC123 UPS Repacement Battery for APC

ABC’s UPS replacement battery assemblies are 20% - 70% less expensive than OEM Batteries.  Our batteries will give you top performance with double the standard industry warranty.  ABC stands behind its product and offers a full 2 year warranty.  This will save you money at time of purchase and reduce the number of times you need to purchase a replacement battery for your UPS units.  Over the life of the UPS, this could save you hundreds of dollars. All products are tested twice before shipment and all are assembled in the USA

Manufacturer Part Number
RBC123
EAN/UPC
0852857001231,852857001231
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • 2 maintenance-free sealed lead-acid batteries (12V 7ah) with cables, and connectors
  • Full assembly that is plug and play & Hot Swappable
  • Maintenance Free Sealed Lead Acid leak proof batteries.Compatible with ups models: BN1250G, BR1000G, BR1000G-FR, BR1000G-IN, BR1000GI, BX1000G, BX1300G-CA, BX1300G, BX1300G-CA, BX1500G, BX1500G-CA, SMT750RM2U, SMT750RM2UTW, SMT750RMI2U
  • 2 year limited warranty
  • Expected Battery Life: 3-5 Years
  • Assembled in the USA 
  • Manufactured to the exact specifications as OEM batteries
  • RBC Assemblies come complete with all required connectors, cable, fuses and metal enclosures where applicable.  “No Assembly Required”
  • ABC Batteries come Pre-Charged and can be used immediately, reducing install time and UPS downtime
  • Plug and Play and Hot Swappable compatible to simplify installation.
  • Installation and Recycling guide included with product
  • ABC Batteries are a dependable source of backup power to maximize your run time while reducing your risk of losing critical information.
  • Compatible with APC Back-UPS: DLA750, SMT750, SMT750I, SUA750, SUA750I