ScanJet Pro 3500 f1 Flatbed Scanner

Get reliable, high-speed scanning for complex projects—this scanner  can handle 3,000 sheets per day. Scan both sides of the page at  up to 50 images (25 pages) per minute. HP EveryPage helps avoid  misfeeds and simplifies your workflow

Manufacturer Part Number
L2741A#BGJ
EAN/UPC
0888793138120,888793138120
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Detailed Specs Scan technology: CMOS CIS (Contact Image Sensor)
Scan type: Flatbed, ADF; Colour scanning: Yes
Scan speed ADF (ADF/letter): Up to 25 ppm/50 ipm (300 dpi)
Scan resolution:

  • Hardware: Up to 600 x 600 dpi (colour and mono, ADF); Up to 1200 x 1200 dpi(colour and mono, flatbed)
  • Optical: Up to 600 dpi (colour and mono, ADF); Up to 1200 dpi (colour and mono, flatbed)
Scan input modes: Scan front-panel function for Save as PDF, Save as JPEG, E-mail as PDF, E-mail as JPEG, Send to Cloud, Everyday Scan and Save as Editable Text (OCR). HP Scan in Win OS, HP Easy Scan/ICA in Mac OS and third parties applications via TWAIN
Light source (scanning): Light Emitting Diode (LED)
Energy star qualified: Yes
Output resolution dpi settings: 75, 150, 200, 240, 300, 400, 500, 600, and 1200 ppi
Bit depth/Grayscale levels: 24-bit; Grayscale Levels: 256
Multi feed detection: Yes
Duplex ADF scanning: Yes
Scanning options (ADF): Single-pass E-Duplex
Scan size:
  • ADF: 216 x 3100 mm (8.5 x 122 in)
  • Flatbed: 216 x 297 mm (8.5 x 11.7 in)
Media types supported: Paper (banner, inkjet, photo, plain), envelopes, labels, cards (greeting, index)
Media size (ADF): Letter; Legal; Executive; A4; A5; A6; B5; B5 (JIS)
Media weight (ADF): 45 to 120 g/m² (12 to 32 lb)
Standard connectivity: USB 3.0 (Super Speed only)
Control panel: 2-line LCD; 5 buttons (Simplex/Duplex, Power, Cancel, Back and Tools/Maintenance)
Memory: 512 MB
Processor speed: 550 MHz
Duty cycle (daily): Up to 3,000 pages
Scan file format: For text & images: PDF, JPEG, PNG, BMP, TIFF, TXT (text), RTF (rich text) and searchable PDF.
Twain version: Version 2.1
Software included: HP Scanner Device Driver, HP WIA Scan Driver, HP TWAIN Scan Driver (Certified), HP Scan, HP Scanner Tools Utility, HP Event (Button) Handler, HP Windows Installer, I.R.I.S. Readiris Pro, I.R.I.S. Cardiris, Nuance PaperPort, LPDF (file with link to download software), No Mac Software on CD
Compatible operating systems: Windows 10 (32-bit/64-bit), Windows 8.1 (32-bit/64-bit), Windows 8 (32-bit/64-bit), Windows 7 (32-bit/64-bit); Mac OS X Mavericks 10.9, OS X Yosemite 10.10
Minimum system requirements:
  • PC: Windows 7 or higher, 2 GHz processor, 2 GB RAM, 170 MB available hard disk space (driver-only install), USB 2.0, 1024 x 768 SVGA monitor
  • Mac: Mac OS X v 10.9 (Mavericks) or higher; 1 GB available hard disk space, Internet access
Operating environment:
  • Operating humidity range: 15 to 80% RH (non-condensing)
  • Non-operating humidity range: 0 to 90% RH (non-condensing)
  • Recommended humidity operating range: 15 to 80% RH (non-condensing)
  • Operating temperature range: 10 to 35° C (50 to 95° F)
  • Storage temperature range: -40 to 60° C (-40 to 140° F)
  • Recommended operating temperature range: 10 to 35° C (50 to 95° F)
Power:
  • Power supply type: External power adapter
  • Power consumption:2 4.51 watts (Ready), 1.40 watts (Sleep), 0.22 watts (Auto-Off), 0.22 watts (Manual-Off);
  • Power requirements: Input Voltage: 90 to 264 VAC, 50/60 Hz
Dimensions (W x D x H): 460 x 387 x 145 mm (18.1 x 15.2 x 5.7 in)
Weight: 5.58 kg (12.3 lb)
What’s in the box: HP ScanJet Pro 3500 f1 Scanner; HP ScanJet Pro 3500 f1 Flatbed Scanner Engine; Install Guide; HP Scan Software & Drivers CD; HP Bonus Pack Software CD;  Supporting flyers; Cushions; USB cable; Power adaptor; Power cords
Warranty: One-year limited hardware warranty, phone and Web support included. Warranty may vary by country as required by law. Go to hp.com/support to learn about HP award winning service and support options in your region.
Electromagnetic emission standard: Class B Emissions; CISPR 22:2008 (International); European Union EMC Directive 2004/108/EC, EN 55022:2010 (CE mark); China GB9254-2008  (CCC); Taiwan CNS13438:2006 (BSMI); USA CFR47 Part 15, Subpart B (FCC); ICES-003:2012 Issue 5 (Canada); Australia C-tick (includes New Zealand); KN 22 and Korea KCC; EAC EMC  Certificate; Ukraine EMC approval; EN 61000-3-2:2014 (harmonics); EN 61000-3-3:2013 (flicker); Immunity CISPR 24:2010, EN 50024:2010
Safety approvals and requirements: IEC 60950-1:2005 +A1 and all applicable amendments; CSA/UL 60950-1, 2nd edition (2007); EN 60950-1:2006 +A11 +A1 +A12+A2; EAC safety;  Canada cUL CoC; China CCC; European Union CE; Kenya PVOC; Kuwait TER; Nigeria SON; Saudi Arabia SASO; South Africa NRCS; Taiwan BSMI; Ukraine safety approval
Accessories: HP ScanJet Pro 3500 f1 ADF Roller Replacement Kit L2742A
Number: L2741A
Description: HP ScanJet Pro 3500 f1 Flatbed Scanner
Supported paper: Asia Pacific: hp.com/apac/printingsupplies
HP Care Packs
  • U8TF9E: HP 3-year Next Business Day Exchange ScanJet Pro 3500 SVC
  • U8TG1E: HP 3-year Next Business Day Onsite Exchange ScanJet Pro 3500 SVC
  • U8TG2E: HP 3-year Std Exchange ScanJet Pro 3500 SVC
  • U8TG4PE: HP 1-year Post Warranty Next Business Day Exchange ScanJet Pro 3500 SVC
  • U8TG5PE: HP 1-year Post Warranty Next Business Day Onsite Exchange ScanJet Pro 3500 SVC
  • U8TG6PE: HP 1-year Post Warranty Standard Exchange ScanJet Pro 3500 SVC