Tesla M60 Graphic Card

HIGH-PERFORMANCE VIRTUAL WORKSTATIONS.
NVIDIA redefined visual computing by giving designers, engineers, scientists, and graphics artists the power to take on the biggest visualization challenges with immersive, interactive, photorealistic environments. Leveraging NVIDIA Tesla GPUs, NVIDIA GRID™ delivers virtual workstations from the data center or cloud. Architects, engineers, and designers are now liberated from their desk and can access their applications and data anywhere.

The NVIDIA Tesla M60 GPU accelerator works with NVIDIA GRID software to provide the industry’s highest user performance for virtualized workstations, desktops, and applications. This solution allows enterprises to virtualize any application— including professional graphics applications—and deliver them out to any device, anywhere.

Manufacturer Part Number
900-2G402-0020-010
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Virtualization Use Case Performance-Optimized
Graphics Virtualization
GPU Architecture NVIDIA Maxwell™
GPUs per Board 2
Max User per Board 32 (16 per GPU)
NVIDIA CUDA® Cores 4096 NVIDIA CUDA Cores
(2048 per GPU)
GPU Memory 16 GB of GDDR5 Memory
(8 per GPU)
H.264 1080p30 streams 36
Max Power Consumption 300 W
Thermal Solution Active/Passive
Form Factor PCIe 3.0 Dual Slot