Xstreamview Air Mouse with Gyroscope,Qwerty Keyboard for Andriod, iOS, Windows

Xstreamview XSVC120 is a remote controller with the multi-function of Air Mouse, keyboard, Multimedia Android Control and Motion Sense Support.

It has an Elegant ID design, with an air mouse keyboard on one side, remote-control on the other side.  It has low power consumption with a 2.4G wireless connection and a strong anti-disturbance ability.  The XSVC120 has LED indicators to indicate the connection status.  It also has an Anti-shake algorithm to make sure the mouse cursor stable and smooth and this remote works with everything!  The best part...it is plug and play!

Compatible with Android/Windows 98/ME/NT/2000/XP/VISTA/Mac OS.

Manufacturer Part Number
XSVC120
EAN/UPC
0873791011506,873791011506
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications:

Acceleration Sensor: 3 axis gyroscope
Communication: 2.4 Ghz
Working Distance: 10m
Frequency: 2.400-2.483Ghz
Working Current: <<20mA
Standby Current: <<20uA
Battery: Rechargeable Lithium battery
Indicator: 1 LED indicator
Product size: 151*45*14mm (L*B*H)
Receiver Size: 18.58*14.59*6.7mm (L*B*H)
Weight: 65g
USB: 2.0
System: Andriod, Windows, Mac OS,Linux

Features:

  • 2.4G Wireless, USB receiver for simple installation
  • non-directional remote control
  • Gyroscope Air Mouse, Anti-shake algorithm with 10-12m operation distance
  • Wireless keyboard with10-12m operation distance
  • works with iOS, Windows, Mac OS, Linux and ANDRIOD
  • Devices: PC, Smart TV, Set-top-box
  • Rechargeable via usb cable included
  • Working under low voltage: 3.3-4.5V;