Xstreamview Pro Series Smart TV Box and Media Streamer

Xstreamview Pro XSVS28 Android 4.4 TV box is a very compact mini PC/TV box.  It connects directly to your HDTV for endless online entertainment.  Enjoy online movies, live and on demand sports, music, photos, games, productivity apps and much more.

Manufacturer Part Number
XSVS28
EAN/UPC
0873791011490,873791011490
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Type: TV Box                                                   
Model: XSVS28                                                  
Color: Black                                                   
System: Android 4.4                                                   
GPU: Mali-450 MP                                                   
Core: Quad Core                                                   
RAM: 2G                                                   
ROM: 8G                                                   
Max. Extended Capacity: SD card up to 16GB (not included)

Decoder Format: HD AVC/VC-1, RealVideo8/9/10, Xvid/DivX3/4/5/6, "HD MPEG1/2/4, H.264, RM/RMVB                                                   
Video Format: DAT, MKV, MPG, MOV, MPEG, RM, VOB, RMVB, AVI, ASF, TS, WMV, FLV                                                   
Audio Format: FLAC, AC3, MP3, APE, DDP, WMA, TrueHD, AAC, DTS, WAV, HD, OGG                                                   
Photo Format: TIFF, JPEG, BMP, GIF, PNG

Power Supply: Charge Adapter                                                   
Interface: RJ45, LAN, SD Card Slot, USB2.0, HDMI, AV

Product Weight: 0.300 kg                                                   
Package Weight: 0.760 kg                                                   
Product Size (L x W x H): 12.85 x 12.85 x 3.0 cm / 5.05 x 5.05 x 1.18 inches                                                   
Package Size (L x W x H): 24.1 x 15.0 x 6.0 cm / 9.47 x 5.90 x 2.36 inches

Package Contents: 1 x TV Box, 1 x Power Adapter, 1 x HDMI Cable, 1 x English User Manual