Xstreamview Smart TV Box and Media Streamer

If you want to stream all kinds of content and / or have a ton of videos which you would like to playback on demand, this is the box for you! This Quad Core Android box comes with a version of KODI pre-installed and fully optimized for Android!

Xstreamview  Android 4.4 TV box is a very compact mini PC/TV box.  It connects directly to your HDTV for endless online entertainment.  Enjoy online movies, live and on demand sports, music, photos, games, productivity apps and much more.

Unlike the standard single core TV box's these have Quad cores and run on Android 4.4 which dramatically increases the speed of the software. The Smart TV box also has KODI and many other apps pre-installed!

Manufacturer Part Number
XSVQ18
EAN/UPC
0873791011483,873791011483
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Hardware Specifications

Chipset: Amlogic S805 Quad-Core Cortex-A5 1.5GHz
GPU: Quad-Core Mali-450 600MHz+
FLASH: 8GB NAND FLASH
SDRAM: 1GB DDR3

Power Supply Specifications

Power Supply: DC 5V/2A
Power Indicator (LED): Power ON :blue; Standby :Red  

Main Features

OS: Android 4.4
3D: Hardward 3D graphics acceleration 
Support Decoder format: HD MPEG1/2/4,H.265, HD AVC/VC-1,RM/RMVB,Xvid/DivX3/4/5/6 ,RealVideo8/9/10
Support Media format: Avi/Rm/Rmvb/Ts/Vob/Mkv/Mov/ISO/wmv/asf/flv/dat/mpg/mpeg
Support Music format: MP3/WMA/AAC/WAV/OGG/AC3/DDP/TrueHD/DTS/DTS/HD/FLAC/APE
Support Photo format: HD JPEG/BMP/GIF/PNG/TIFF 
USB host: 4 High speed USB 2.0,support U DISK and USB HDD
Card reader: SD/SDHC/MMC cards
HDD file system: FAT16/FAT32/NTFS
Support Subtitle: SRT/SMI/SUB/SSA/IDX+USB
High Definition video output: SD/HD max.1920x1080 pixel 
OSD type of languages: English/French/German/Spanish/Italian/ etc multilateral languages
LAN: Ethernet:10/100M, standard RJ-45
Wireless: Built in WiFi
Mouse/ Keyboard: Support mouse and keyboard via USB;Support 2.4GHz wireless mouse and keyboard via 2.4GHz USB dongle
HDMI: HDMI 1.4b with CEC
AV: Support
3G: Support
SPDIF/IEC958: Coaxial

Software Specifications

Network Function: Skype chatting,Picasa,Youtube,Flicker,Facebook,Online movies,etc
Other feature: Free Internet searching,thousands of android