Surface Dock

Transform your Surface into a desktop PC by plugging in your Dock with the SurfaceConnectTM cable. 

All the ports you need.

With two high-definition video ports, a gigabit Ethernet port, four USB 3.0 ports, and an audio output, you have all the connections you need.

Manufacturer Part Number
PD9-00003
EAN/UPC
0885370996340,885370996340
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Tech specs.

  • Works with Surface Book, Surface Pro 4, and Surface Pro 3
  • 5.12" x 2.36" x 1.18" (130mm x 60mm x 30mm)
  • 1.21lbs. (550 grams)
  • 2 Mini DisplayPorts
  • 1 Gigabit Ethernet port
  • 4 USB 3.0 ports
  • 1 Audio out port
  • SurfaceConnectâ„¢ cable
  • External power supply
  • 1-year limited hardware warranty