Mini DisplayPort to HDMI Adapter

Share everything on your Surface with the Mini DisplayPort to HDMI Adapter. Connects Surface to any HDMI-compatible display.

Manufacturer Part Number
F6U-00020
EAN/UPC
0889842003925,889842003925
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Compatibility:

Surface 3
Surface Pro 3
Surface Pro 4
Surface Book

Dimensions:

9.06 x 0.87 x 0.44 in (230 x 22 x 11.2 mm)

Weight:

0.06 lbs (25.8g)

Connector type:

Mini-DisplayPort Male (input), HDMI Female (output)

Warranty:

1-year limited warranty