Surface Ethernet Adapter

Instantly connect your Surface to your network using the SuperSpeed Ethernet Adapter. Plug the Ethernet Adapter into your USB 3.0 port to get online, share files, and print with data transfer rates of up to 1Gbps.

Manufacturer Part Number
F5U-00021
EAN/UPC
0889842043358,889842043358
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Compatibility:

  • Surface 3
  • Surface Pro 3
  • Surface Pro 4
  • Surface Book

Dimensions: 12.01 x 0.87 x 0.68 in (305 x 22.15 x 17.3 mm)

Weight: 0.96 lbs (25.9g)

Connector type: USB 3.0

Warranty: 1-year limited warranty