Surface Pro 4 Type Cover (Red)

Tablet to laptop in a snap 

Fully redesigned, the Surface Pro 4 Type Cover is thinner and lighter than before with improved magnetic stability for lap use. It also has a mechanical keyboard with optimal key spacing for fast and fluid typing, plus an enlarged track pad for precision control and navigation.

Leave passwords in the past 

Log into your Surface Pro 4 with one simple tap using the Surface Pro 4 Type Cover with Fingerprint ID. No more wasted time. Store all of your passwords in one place with Microsoft Passport and use your fingertip to perform actions like purchasing an app from the Windows Store, all thanks to the convenience and security of Windows Hello.

Full-laptop experience 

Surface Pro 4 Type Cover has a new improved design with slightly spread out keys for a more familiar and efficient typing experience. The two-button trackpad is now larger for precision control and navigation.

Work the way you want 

The keyboard is sturdy with enhanced magnetic stability along the fold, so you can adjust it to the right angle and work on your lap, on the plane, or at your desk. Since it’s designed just for Surface, the Surface Pro 4 Type Cover easily clicks into place to go from tablet to laptop instantly.

Protective and productive

Fold Surface Pro 4 Type Cover back like a magazine for a tablet experience with Surface Pro 4. The keys are disabled when the cover is flipped back to avoid inadvertent typing. When you close Surface Pro 4 Type Cover over the display, it functions as a protective shell, shielding the screen from bumps and scratches.

Make it yours

Surface Pro 4 Type Cover is made from premium materials and feels soft to the touch yet sturdy and quieter when typing. It’s available in multiple colors so you can express your personal style. Plus Surface Pro 4 Type Cover is backlit, so you can continue working after the lights go out.

Manufacturer Part Number
R9Q-00005
EAN/UPC
0889842011135,889842011135
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Supported platforms

Surface Pro 3
Surface Pro 4

Dimensions

11.60 in (295 mm) x 8.50 in (216 mm) x 0.19 in (4.65 mm) 

Weight 

0.64 lbs (292 grams)

Available colors

Black
Blue
Bright Blue
Red
Teal
Onyx (Black, with Fingerprint ID)

Keys

Activation: Moving (mechanical) keys
Layout: QWERTY, full row of function keys (F1 – F12)
Dedicated buttons for Windows shortcuts, media controls, screen brightness
Right click button

Interface

Magnetic

Sensors 

Accelerometer 

Warranty

1-year limited hardware warranty