Surface Pro 4 Tablet

Engineered for power and performance

Surface Pro 4 is ultrathin, fast, and versatile, the perfect balance of portability and power. With 6th Gen Intel Core processors and up to 1TB of storage, it’s built to run professional-grade software. And the PixelSense Display has stunning color and contrast that comes to life with Surface Pen and touch.

Incredibly versatile and ultrathin with laptop-class keyboard

Surface Pro 4 is meticulously crafted to be a powerful, ultrathin laptop—or a beautiful tablet that can stand on its own. It’s great for business travel or a life that keeps you moving, and the Type Cover features perfectly spaced, backlit keys and a large trackpad that supports multi-touch and gestures.

Manufacturer Part Number
TZ6-00001
EAN/UPC
0889842050042,889842050042
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Software: Windows 10 Pro
Office 365 30-day trial
Exterior: Casing: Magnesium
Color: Silver
Physical buttons: Volume, Power
Dimensions: 11.50 x 7.93 x 0.33 in (292.10 x 201.42 x 8.45 mm)
Weight: m3: 1.69 lbs (766 g)
i5: 1.73 lbs (786 g)
i7: 1.73 lbs (786 g)
Storage3: Solid state drive (SSD) options: 128GB, 256GB, 512GB, or 1TB
Display: Screen: 12.3” PixelSense Display
Resolution: 2736 x 1824 (267 PPI)
Aspect ratio: 3:2
Touch: 10-point multi-touch
Battery life2: Up to 9 hours of video playback
Processor: 6th Gen Intel Core m3, i5, or i7
Graphics: m3: Intel HD graphics 515
i5: Intel HD graphics 520
i7: Intel Iris graphics
Security: TPM chip for enterprise security
Memory: 4GB, 8GB, or 16GB RAM
Wireless: 802.11ac Wi-Fi wireless networking; IEEE 802.11a/b/g/n compatible
Bluetooth 4.0 wireless technology
Ports: Full-size USB 3.0
microSD card reader
Headset jack
Mini DisplayPort
Cover port
Surface Connect
Cameras, video, and audio: Windows Hello face-authentication camera (front-facing)
5.0MP front-facing camera with 1080p HD video
8.0MP rear-facing autofocus camera with 1080p HD video
Stereo microphones
Stereo speakers with Dolby Audio Premium
Sensors: Ambient light sensor
Accelerometer
Gyroscope
Magnetometer
What's in the box: Surface Pro 4
Power Supply
Quick Start Guide
Safety and warranty documents
Warranty: 1-year limited hardware warranty