Surface Pro 4 Tablet

The tablet that can replace your laptop

Performance and versatility for professionals, creatives, and more.

The versatility of a laptop and tablet

Surface Pro 4 runs all the desktop software you rely on, while being lighter than ever starting at 1.69 pounds. The 12.3-inch PixelSense display has extremely high contrast and low glare. Go from laptop to tablet with the multi-position Kickstand and keyboard. And jot down notes and ideas with Surface Pen and improved Type Cover. When you need to connect to other devices and accessories, Surface Pro 4 has advanced wireless capabilities and all the ports you need.

Exceptional performance

The 6th Gen Intel Core m3, i5, and i7 processors inside Surface Pro 4 are not only more powerful, they’re quieter, run cooler, and are more efficient than before. It's that kind of performance—plus impressive battery life of up to 9 hours1—that makes Surface Pro 4 your mobile workstation for running multiple professional programs simultaneously. And with the 5MP front-facing and 8MP autofocus rear-facing cameras, you can video conference with your colleagues from around the world with confidence.

Runs Windows & Office perfectly

Whether you're using touch, a Surface Pen, mouse, or keyboard, Surface Pro 4 runs Windows 10 Pro flawlessly. Create, edit, and share documents in Microsoft Office. Also, Surface Pro 4 runs all of the professional-grade software you need, including Adobe Creative Cloud, Citrix, AutoCAD, or Visual Studio.

Microsoft advanced technology

Writing with Surface Pen feels as fluid and precise as a ballpoint pen on paper. Use the Surface Pen to open a OneNote or to activate Cortana, your truly personal digital assistant. She offers time, people, and location-based reminders, and even books dinner reservations. Surface Pro 4 also packs the latest facial recognition camera technology. With Windows Hello, Surface Pro 4 knows you’re you, and will sign you in with no password required.

Business ready

Surface Pro 4 can handle any task, while seamlessly pairing with your existing IT infrastructure. Built with a TPM (Trusted Platform Module) chip for security, your device is protected by enterprise level encryption. You can also use BitLocker, new Enterprise Data Protection, Trusted Boot, and Windows Defender for malware protection and data privacy. IT can set up Surface like other PCs, by joining it to a domain and managing it using tools already in place like Active Directory, SCCM, and Air Watch.

Manufacturer Part Number
TZ5-00001
EAN/UPC
0889842050035,889842050035
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Software

Windows 10 Pro • Office 30-day trial

Exterior

Casing: Magnesium • Color: Silver • Physical buttons: Volume, Power

Dimensions

11.50 x 7.93 x .33 in (292.10 x 201.42 x 8.45 mm)

Weight

i5/i7: 1.73 lbs (786g)
m3: 1.69 lbs (766g)

Storage3

Solid state drive (SSD) options: 128GB, 256GB, 512GB, or 1TB

Display

Screen: 12.3" PixelSense display • Resolution: 2736 x 1824 (267 PPI) • Aspect Ratio: 3:2 • Touch: 10 point multi-touch

Battery Life

Up to 9 hours of video playback1

Processor

6th Gen Intel Core m3, i5, or i7

Graphics

m3 Intel HD graphics 515 • i5 Intel HD graphics 520 • i7 Intel Iris graphics

Security

TPM chip for enterprise security

Memory

4GB, 8GB, or 16GB RAM

Wireless

802.11ac Wi-Fi wireless networking; IEEE 802.11a/b/g/n compatible
Bluetooth 4.0 wireless technology

Ports

Full-size USB 3.0
microSD Card reader
Headset jack
Mini DisplayPort
Cover port
Surface Connect

Cameras, video and audio

5.0 megapixel front-facing HD camera
8.0 megapixel rear-facing autofocus camera with 1080p HD video recording
Stereo microphones
Stereo speakers with Dolby audio

Sensors

Ambient light sensor • Accelerometer • Gyroscope • Magnetometer

What's in the Box

Surface Pro 4
Surface Pen
Power Supply
Quick Start Guide
Safety and warranty documents

Warranty

1-year limited