Surface 65W Power Supply

Snap in the versatile 65W Power Supply and power up Surface Book, Surface Pro 3 and Surface Pro 4 quickly while you work. Made exclusively for Surface and designed to match the look and feel of your Surface, the 65W Power Supply quickly recharges the battery, while the USB port allows you to charge another device at the same time.

Manufacturer Part Number
Q5N-00001
EAN/UPC
0889842008555,889842008555
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Compatibility

Surface Book
Surface Pro 4
Surface Pro 3

Wattage

power: 65W
Input: 100 ~ 240Vac, 50 / 60 Hz

Dimensions (L/W/H)

Power Supply: 3.54 x 1.97 x 0.98 in (90 x 50 x 25 mm)

AC Cable: 19.69 in (500 mm)

DC Cable: 66.93 in (1700 mm)

Weight

Power Supply: 0.55 lbs. (250g)

AC Cable (North America): 0.09 lbs. (39g)

Connector type

USB 2.0 Connector (5W)

C8 AC Connector

Warranty

1-year limited warranty