AMD Radeon R9 Fury Triple Dissipation Graphic Card

Radeon is faster. Radeon is immersive. Radeon is gaming. 

For the gamer that demands the absolute best the XFX Radeon R9 Fury Series graphics cards puts premium 4K gaming and Virtual Reality within reach. With 4gb of onboard memory, nothing can stop you. 

Extreme 4K Gaming For Serious Gamers. Teleport into life-like 4K gaming realism and beyond, supercharged with DirectX® 12 support, ultra-high performance, more memory and wider bandwidth than before with more muscle thanks to AMD CrossFire multi-GPU technology for extreme gaming performance.

No Stuttering. No Tearing. Just Gaming. Enjoy lag-free, tear-free, 4K gaming on the most demanding games with AMD FreeSync technology. Now that’s smooth. 

AMD's LiquidVR Technology makes the Virtual World Real. Step into enhanced gaming realism with AMD LiquidVR technology and sustain an ultra-immersive VR presence, liquid-smooth, low-latency, plug-and-play compatible.

Manufacturer Part Number
R9-FURY-4TF9
EAN/UPC
0778656069114,778656069114
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

General
Part Number : R9-FURY-4TF9
Product Description : AMD RADEON R9 Fury 1000M 4gb HBM Triple Dissipation
UPC Number : 778656069114
 
Processor & Bus
Bus Type : PCI-E 3.0
Chipset version : Fiji Pro
GPU Clock : 1000MHz
Performance Category : Enthusiast
Stream Processors : 3584
 
Memory
Memory Bus : 512 bit
Memory Clock : 500 mhz
Memory Size : 4GB
Memory Type : HBM

Feature Technologies

AMD Eyefinity Technology : Y
AMD HD3D Technology : Y
AMD PowerPlay Technology : Y
AMD Stream Technology : Y
High Bandwidth Memory : Y
AMD FreeSync Technology : Y
AMD Catalyst Software : Y
AMD LiquidVR Technology : Y
AMD MantleTechnology : Y
Microsoft Windows 10 Support : Y
 
Other Features
Highlight Features - 1 : High Bandwidth Memory
 
Environmental
RoHS : Y
 
Display Output
Display Port ready : 1.2
HDMI Ready : 1.4a
Max Supported Resolution (DIGITAL) ;4096 x 2160(HDMI;DP)
Output - Display Port : 3
Output - HDMI : 1

Physical

Card Profile : Dual
Thermal Solution : Triple Dissipation Fan
Thermal Type : Dual Slot
Card Dimension (cm) : 31.5 x 11.2 x 5.1
Card Dimension (inch) : 12.4 x 4.41 x 2.01
Master Carton Dimensions (cm) : 55 x 42.9 x 26   
Master Carton Dimensions (inch) : 21.65 x 16.89 x 10.24
Master Carton Weight (Kg) : 10 est.
Master Carton Weight (lb) : 22.05 est..
Package Dimensions (cm) : 40.4 x 25.4 x 10.7
Package Dimensions (inch) : 15.91 x 10 x 4.1
Package Weight (Kg) : 1.74 est.
Package Weight (lb) : 3.83 est.
Units/Carton : 5
 
Includes
Driver Disk Installation Guide : 1
Installation DVD : 1
Promotional Bundles : Warranty Insert
Quick Installation Guide : 1
 
Requirements
External Power - 8-pins : 2
Minimum Power Supply Requirement : 750 watt
XFX Recommended Power Supply : XFX 850W PSU